EN
  • EN
  • DE

EMC1404

Part No EMC1404
Manufacturer SMSC Corporation
Catalog END - OF - LIFE
Description 1°C Temperature Sensor with Beta Compensation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SMSC Corporation
Win Source Part Number 1171894-EMC1404
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMC1404 CAD Model

Description

The SMSC EMC1404 is a high-accuracy, four-channel temperature sensor with integrated fan control. It is designed for monitoring temperature in various electronic systems, particularly in computers, servers, and other thermal-sensitive applications. This sensor provides accurate temperature readings and allows for precise control of cooling fans to maintain optimal operating conditions and prevent overheating.

Applications:

  • Computers and Servers: Monitors the temperature of CPUs, GPUs, and other critical components to prevent overheating.
  • Embedded Systems: Provides temperature monitoring and fan control in embedded applications.
  • Industrial Equipment: Monitors the temperature of industrial machinery and equipment to ensure safe operation.
  • Networking Equipment: Monitors the temperature of network devices, such as routers and switches.
  • Power Supplies: Monitors the temperature of power supply components to prevent thermal overload.

Features:

  • Four Temperature Channels: Monitors up to four different temperature zones.
  • High Accuracy: Provides accurate temperature readings with minimal error.
  • Integrated Fan Control: Controls fan speed based on temperature readings.
  • SMBus/I2C Interface: Communicates with a host controller via SMBus or I2C interface.
  • Over-Temperature Alert: Generates an alert signal when the temperature exceeds a pre-defined threshold.

Benefits:

  • Improved System Reliability: Prevents overheating and ensures reliable operation of electronic systems.
  • Enhanced Thermal Management: Provides precise control of cooling fans to maintain optimal operating temperatures.
  • Reduced Noise: Minimizes fan noise by adjusting fan speed based on temperature.
  • Energy Efficiency: Optimizes fan speed to reduce power consumption.
  • Simplified System Design: Integrates temperature sensing and fan control into a single chip, simplifying system design.

Additional Details:

The EMC1404 operates typically at 3.3V. It communicates with a host controller via the SMBus or I2C interface. The fan control is typically implemented using PWM (Pulse Width Modulation) signals. The over-temperature alert signal can be used to trigger system shutdown or other protective measures. The device datasheet provides detailed information on the temperature sensor accuracy, fan control parameters, and SMBus/I2C communication protocols. The package type is often a small form-factor package suitable for surface mounting. The typical temperature measurement range is from -40°C to +125°C. The resolution of the temperature measurements is generally in the range of 0.125°C. Proper PCB layout is essential for accurate temperature sensing and to minimize noise. The EMC1404 provides a comprehensive thermal management solution for a variety of electronic systems, ensuring stable and reliable operation.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8910 $64.4550
11+ $10.5775 $116.3525
17+ $10.2472 $174.2024
24+ $9.9168 $238.0032
31+ $9.5865 $297.1815
41+ $8.5944 $352.3704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess