EN
  • EN
  • DE

LAN91C113I-NE

Part No LAN91C113I-NE
Manufacturer SMSC Corporation
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1170199-LAN91C113I-NE
Categories Custom Parts
Manufacturer SMSC Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN91C113I-NE CAD Model

Description

The LAN91C113I-NE is a single-chip 10/100 Ethernet controller manufactured by SMSC Corporation (now Microchip Technology). It integrates the Media Access Controller (MAC) and physical layer (PHY) functions required for connecting to an Ethernet network. This controller is designed to provide a cost-effective and efficient solution for adding Ethernet connectivity to embedded systems. It utilizes a standard interface for communication with a host processor.

Applications:

  • Embedded systems with Ethernet requirements
  • Networked printers
  • Industrial control systems
  • Thin clients
  • Set-top boxes
  • Gaming consoles
  • Networked storage devices

Features:

  • Integrated 10/100 Ethernet MAC and PHY
  • Supports standard Media Independent Interface (MII)
  • IEEE 802.3 compliance
  • Full-duplex and half-duplex operation
  • Automatic negotiation of speed and duplex mode
  • Low power consumption
  • Supports various interrupt modes
  • Diagnostic loopback mode

Benefits:

  • Simplifies system design by integrating Ethernet functions
  • Reduces the number of external components required
  • Ensures compatibility with standard Ethernet networks
  • Provides efficient data transfer in both directions
  • Automatically configures the network connection
  • Extends battery life in portable applications
  • Offers flexible interrupt handling options
  • Facilitates system testing and debugging

Additional Details:

The LAN91C113I-NE requires a single 3.3V power supply. The controller includes internal transmit and receive buffers. The 'I' in the part number likely indicates an industrial temperature range, while the 'NE' might denote a specific package type or revision. The controller is designed to be a highly integrated solution, minimizing external component count and board space. The specific package type (e.g., QFP, TQFP) would be detailed in the datasheet. The operating temperature range and power consumption are important parameters for selecting this controller for a specific application.

Refer to the official SMSC/Microchip Technology datasheet for LAN91C113I-NE for complete technical specifications, including package dimensions, operating temperature range, power consumption, and pinout information.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess