EN
  • EN
  • DE
  • IT

E050D

Part No E050D
Manufacturer SolaHD
Catalog Power Transformers
Description PWR XFMR LAMINATED 50VA CHAS MT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Laminated Core
Voltage - Primary 240V, 480V
Voltage - Secondary (Full Load) 24V
Primary Winding(s) Dual
Secondary Winding(s) Single
Center Tap No
Power - Max 50VA
Mounting Type Chassis Mount
Termination Style Solder, Quick Connect
Size / Dimension 101.30mm L x 76.50mm W
Height - Seated (Max) 69.10mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545142-E050D
Ultra Librarian 3D Model Ultra Librarian E050D CAD Model

Description

N

You May Also Be Interested in

Tamura
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
Tamura
PWR XFMR LAMINATED 1.1VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 2.5VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 100VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 18VA CHAS MT
Need more? Email Us
SolaHD
PWR XFMR LAMINATED 1500VA CHAS
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 1.1VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 6VA TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess