EN
  • EN
  • DE
  • IT

E050TC

Part No E050TC
Manufacturer SolaHD
Catalog Power Transformers
Description PWR XFMR LAMINATED 50VA CHAS MT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Laminated Core
Primary Winding(s) Single, Multiple Taps
Secondary Winding(s) Single, Multiple Taps
Center Tap No
Power - Max 50VA
Mounting Type Chassis Mount
Termination Style Solder, Quick Connect
Size / Dimension 110.70mm L x 86.10mm W
Height - Seated (Max) 75.20mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545125-E050TC
Ultra Librarian 3D Model Ultra Librarian E050TC CAD Model

Description

N

You May Also Be Interested in

Triad Magnetics
PWR XFMR LAMINATED 1.1VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 10VA TH
Need more? Email Us
Tamura
PWR XFMR LAMINATED 12VA TH
Need more? Email Us
Tamura
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 20VA TH
Need more? Email Us
SolaHD
PWR XFMR LAMINATED 1500VA CHAS
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 25VA CHAS MT
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 6VA TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess