EN
  • EN
  • DE

STD4NK50ZT4G

Part No STD4NK50ZT4G
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194350-STD4NK50ZT4G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD4NK50ZT4G CAD Model

Description

STMicroelectronics STD4NK50ZT4G - N-Channel 500V - 3A - DPAK MOSFET

The STD4NK50ZT4G from STMicroelectronics is a high-performance N-channel MOSFET that combines advanced technology with a robust and compact DPAK package. This power MOSFET is designed to deliver high efficiency and reliability for a wide range of applications, including switch-mode power supplies, motor control, and power management systems.

Key Features

  • Voltage Rating: This MOSFET operates at a drain-source voltage (Vds) of 500V, making it suitable for high-voltage applications.
  • Current Handling: With a continuous drain current (Id) of 3A, it can handle significant power for its size.
  • RDS(on): The on-state resistance is very low, which means it has reduced conduction losses and improved efficiency.
  • Fast Switching: It features fast switching performance, which is essential for reducing switching losses and improving power efficiency.
  • Thermal Performance: The DPAK package is known for its excellent thermal performance, ensuring the device can operate reliably even under high temperature conditions.

Applications

The versatility of the STD4NK50ZT4G MOSFET makes it an ideal choice for a variety of electronic circuits and applications. It is particularly well-suited for:

  • Power supply units (PSUs)
  • LED lighting systems
  • DC-DC converters
  • Motor control circuits
  • Power management functions

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The STD4NK50ZT4G MOSFET is built to meet high standards, ensuring stable performance and a long operational lifespan, even in demanding conditions. Its robustness and durability make it a preferred choice for engineers and designers looking for components that can withstand rigorous use.

For detailed specifications, application notes, and additional resources, users are encouraged to consult the official datasheets and support documentation provided by STMicroelectronics.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 100A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 40A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3000 $52.0000
95+ $1.0667 $101.3365
150+ $1.0334 $155.0100
200+ $1.0000 $200.0000
260+ $0.9667 $251.3420
350+ $0.8667 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess