EN
  • EN
  • DE

10RIA60

Part No 10RIA60
Manufacturer Solid State Inc.
Catalog SCRs - Single
Description SCR THYRISTOR 25 AMP  TO 48
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Solid State Inc.
Series 10RIA
Package Bulk
Product Status Active
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Gate Trigger (Igt) (Max) 60 mA
Voltage - On State (Vtm) (Max) 1.75 V
Current - On State (It (AV)) (Max) 10 A
Current - On State (It (RMS)) (Max) 25 A
Current - Hold (Ih) (Max) 100 mA
Current - Off State (Max) 10 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 225A, 240A
SCR Type Standard Recovery
Temperature Range - Operating -65°C ~ 125°C (TJ)
Mounting Type Stud Mount
Package / Case TO-208AA, TO-48-3, Stud
Supplier Device Package TO-48
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 538386-10RIA60
Ultra Librarian 3D Model Ultra Librarian 10RIA60 CAD Model

Description

The 538386-10RIA60 is a thyristor belonging to the SCRs category.

  • Type: Solid-state device
  • Used for: switching and controlling electrical power
  • Series: 10RIA
  • Maximum Voltage Rating: 600 V
  • Gate Trigger Voltage: 2 V
  • Gate Trigger Current: 60 mA
  • On-State Voltage: 1.75 V
  • Maximum On-State Current: 10 A
  • Off-State Current: 10 mA
  • Mounting: Stud Mount
  • Operating Temperature Range: -65°C to 125°C
  • Applications: Motor control, power supplies, and lighting control
  • Manufacturer: Solid State Inc.
  • Market Status: Currently active

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1397 $60.6985
12+ $9.9607 $119.5284
18+ $9.6495 $173.6910
25+ $9.3382 $233.4550
32+ $9.0269 $288.8608
43+ $8.0931 $348.0033
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess