EN
  • EN
  • DE

50RIA100

Part No 50RIA100
Manufacturer Solid State Inc.
Catalog SCRs - Single
Description SCR THYRISTOR 50 AMP  TO 65 / SCR 1 kV 80 A Standard Recovery Stud Mount TO-208AC (TO-65)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Solid State Inc.
Series 50RIA
Package Bulk
Product Status Active
Voltage - Off State 1 kV
Voltage - Gate Trigger (Vgt) (Max) 2.5 V
Current - Gate Trigger (Igt) (Max) 100 mA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 50 A
Current - On State (It (RMS)) (Max) 80 A
Current - Hold (Ih) (Max) 200 mA
Current - Off State (Max) 15 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 1430A, 1490A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C (TC)
Mounting Type Stud Mount
Package / Case TO-208AC, TO-65-3, Stud
Supplier Device Package TO-208AC (TO-65)
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 546307-50RIA100
Ultra Librarian 3D Model Ultra Librarian 50RIA100 CAD Model

Description

The 546307-50RIA100 is a thyristor SCR in a TO-208AC, TO-65-3, Stud package.

  • Series: 50RIA
  • Package: bulk (10 pcs)
  • Hold Current (Ih): 200mA
  • Off-State Voltage: 1kV
  • Gate Trigger Voltage (Vgt): 2.5V
  • Gate Trigger Current (Igt): 100mA
  • On-State Voltage (Vtm): 1.6V
  • On-State Current (It (AV)): 50A
  • Off-State Current: 15mA
  • Non-Repetitive Surge Current (50Hz): 1430A
  • Non-Repetitive Surge Current (60Hz): 1490A
  • SCR Type: standard recovery
  • Mounting: stud
  • Operating Temperature: -40°C to 125°C (TC)

You May Also Be Interested in

Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess