Products specifications Report Issue?

Win Source Part Number 1149089-BUX84A
Categories Custom Parts
Manufacturer Solid State Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUX84A CAD Model

Description

The Solid State Inc. BUX84A is a custom electronic component designed for specific applications.

  • Category: custom parts
  • Popularity: medium
  • Supply and Demand Status: limited
  • Win Source Part Number: 1149089-BUX84A

You May Also Be Interested in

Pulse
BALUN 250KHZ-500MHZ 5SMD MODULE / RF Balun 250kHz ~ 500MHz 5-SMD Module
Need more? Email Us
ECAD model for CX2049LNLT
TDK-Lambda Americas Inc.
DC-DC Converters
Need more? Email Us
ECAD model for CS10-12-24
Broadcom Limited
Need more? Email Us
ECAD model for BCM56102A1KEB
Maxim Integrated
Need more? Email Us
ECAD model for DS1650AB100
CML Microcircuits
FIRMASIC TWO-WAY RADIO PROCESSO / RF IC Baseband Processor General Purpose 3V ~ 3.6V Supply 64-LQFP (10x10)
Need more? Email Us
ECAD model for CMX7031L9
Sony
Need more? Email Us
ECAD model for CXD2153ART6
National Semiconductor (TI)
Lowest to $1.9275
ECAD model for DS89C21TN
Cypress Semiconductor Corp
Pll Based Clock Driver 1 True Output(s) 1 Inverted Output(s) PDSO24
Need more? Email Us
ECAD model for CY26501PVC
Rochester Electronics
Need more? Email Us
ECAD model for DM5408J/883C

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention