EN
  • EN
  • DE

C106M

Part No C106M
Manufacturer Solid State Inc.
Catalog SCRs - Single
Description SCR 600V 4A TO202
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Solid State Inc.
Package Box
Product Status Active
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 2.2 V
Current - On State (It (AV)) (Max) 4 A
Current - On State (It (RMS)) (Max) 4 A
Current - Hold (Ih) (Max) 3 mA
Current - Off State (Max) 100 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A @ 60Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 110°C (TJ)
Mounting Type Through Hole
Package / Case TO-202 Long Tab
Supplier Device Package TO-202
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 850276-C106M
Ultra Librarian 3D Model Ultra Librarian C106M CAD Model

Description

The 850276-C106M is a thyristor with a standard recovery SCR type.

  • Product Category: Thyristors - SCRs
  • Package: Box
  • Standard Package Quantity: 1 piece
  • Maximum Current Hold (Ih): 3 mA
  • Off-State Voltage: 600 V
  • Gate Trigger Voltage (Vgt): 800 mV (Max)
  • Gate Trigger Current (Igt): 200 μA (Max)
  • Maximum On-State Voltage (Vtm): 2.2 V
  • Maximum On-State Current (It (AV)): 4 A
  • Maximum On-State RMS Current (It (RMS)): 4 A
  • Maximum Off-State Current: 100 μA
  • Non-Repetitive Surge Current (50, 60Hz): 20A @ 60Hz
  • Mounting Type: Through-Hole
  • Package: TO-202 Long Tab
  • Temperature Range: -40°C to 110°C
  • Manufacturer: Solid State Inc.
  • Product Status: Active

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2649 $58.2780
535+ $0.2174 $116.3090
825+ $0.2106 $173.7450
1,135+ $0.2037 $231.1995
1,470+ $0.1970 $289.5900
1,965+ $0.1766 $347.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess