Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1446032-SSDSC2BB240G4
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSC2BB240G4 CAD Model

Description

The SSDSC2BB240G4 from Solidigm/Intel Bulk is part of the acclaimed DC S3500 Series, offering a reliable and efficient storage solution tailored for data centers and enterprise use. This 240GB SSD is designed to meet the demands of consistent high performance and low power consumption, making it ideal for server and networked storage systems. It employs a SATA 6Gb/s interface, ensuring swift data transfer rates that facilitate quick access to frequently used applications and databases. The utilization of high-endurance technology and advanced wear-leveling algorithms enhances its durability, making it well-suited for environments where data integrity and uptime are critical. The Solidigm/Intel SSDSC2BB240G4 combines leading-edge technology and solid construction, making it a trustworthy component for expanding your system's storage capabilities with confidence.

You May Also Be Interested in

Western Digital
200GB SSD ULLtraDIMM DDR3
Need more? Email Us
ECAD model for SDLOODAM-200G-6KB1
Toshiba Semiconductor and Storage
512GB SSD 7mm SATA
Need more? Email Us
ECAD model for KSG60ZSE512GBP1GGB
Intel
400GB SSD DC-P3500 PCIe MLC 20nm
Need more? Email Us
ECAD model for SSDPEDMX400G410
Micron Technology Inc.
SSD 512GB BGA TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 512GB NVMe BGA
Need more? Email Us
ECAD model for MTFDHBL512TDQ-1AT12ATYY
Micron Technology Inc.
SSD 128GB BGA TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 128GB NVMe BGA
Need more? Email Us
ECAD model for MTFDHBL128TDP-1AT12AIYY
Micron Technology Inc.
240GB SSD 1.8" SATA M500DC 6Gb/s
Need more? Email Us
ECAD model for MTFDDAA240MBB-2AE1ZABYY
Micron Technology Inc.
SSD 1.92TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1.92TB SATA III 2.5" 5V
Lowest to $1,467.6228
ECAD model for MTFDDAK1T9TDT-1AW1ZABYY
Intel
256GB SSD PRO5400 SATA 6Gb/s TLC
Need more? Email Us
ECAD model for SSDSC2KF256H6DN
Toshiba Semiconductor and Storage
256GB SSD SATA 3Gb/s (MLC) X-gale
Need more? Email Us
ECAD model for X-gale_SSD_3Gb/s

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention