EN
  • EN
  • DE

842-1C-S-24VDC

Part No 842-1C-S-24VDC
Manufacturer Song Chuan Precision Company
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Termination PCB
Throw Configuration SPDT
Win Source Part Number 1041191-842-1C-S-24VDC
Categories OEM Parts(0-9)
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 842-1C-S-24VDC CAD Model

Description

The 842-1C-S-24VDC is a miniature PCB power relay manufactured by Song Chuan Precision Company. It's designed for a wide range of applications requiring reliable switching in a compact form factor. This relay is known for its robust construction and ability to handle significant current loads for its size.

Applications:

  • Industrial automation: Used in control panels and automated systems for switching various circuits.
  • HVAC systems: Employed in heating, ventilation, and air conditioning equipment for controlling motors, valves, and other components.
  • Power supplies: Found in power supplies for switching DC loads.
  • Automotive applications: Used in automotive electronics for controlling lights, motors, and other electrical devices.
  • Home appliances: Incorporated in appliances for switching power to different functions.

Features:

  • Miniature size: Compact design allows for high-density mounting on PCBs.
  • High switching capacity: Capable of handling significant current loads (typically up to 12A) for its size.
  • 24VDC coil voltage: Operates with a 24VDC coil voltage, making it compatible with many industrial control systems.
  • SPDT contact configuration: Single Pole Double Throw (SPDT) contact configuration provides versatility in circuit design.
  • PCB mounting: Designed for direct mounting onto printed circuit boards.

Benefits:

  • Reliable switching: Ensures reliable and consistent switching performance.
  • Long lifespan: Durable construction provides a long operational lifespan.
  • Compact design: Saves valuable PCB space.
  • Versatile application: Suitable for a wide range of applications.
  • Easy integration: Simple to integrate into existing circuits and systems.

Additional Details:

The 842-1C-S-24VDC relay typically features a coil resistance suitable for 24VDC operation and an insulation resistance that meets industry standards. The contact material is often a silver alloy to ensure good conductivity and minimize contact resistance. The relay's operating temperature range is usually between -40°C and +85°C, allowing for use in a variety of environments. Its electrical endurance is rated for a specific number of operations at its rated load, ensuring a predictable lifespan. The relay's construction complies with relevant safety standards, such as UL and CSA.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess