EN
  • EN
  • DE

ICX455AQF-C

Part No ICX455AQF-C
Manufacturer Sony
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064288-ICX455AQF-C
Categories OEM Parts(F-I)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICX455AQF-C CAD Model

Description

The Sony ICX455AQF-C is a diagonal 11 mm (Type 2/3) interline CCD solid-state image sensor with a square pixel array. This sensor features a high resolution of 1.45 million pixels, making it suitable for a variety of imaging applications requiring detailed image capture. The sensor incorporates a micro-lens array, which significantly enhances light collection efficiency, resulting in improved sensitivity and reduced noise.

Applications

  • Industrial cameras: Inspection and quality control systems.
  • Scientific instruments: Microscopy and spectroscopy.
  • Surveillance systems: High-resolution video capture.
  • Medical imaging: Diagnostic imaging equipment.

Features

  • High Resolution: 1.45 million pixels (1392 x 1040).
  • Interline CCD: Provides excellent image quality and sensitivity.
  • Square Pixel Array: 6.45 μm x 6.45 μm pixel size ensures accurate image reproduction.
  • Micro-lens Array: Increases light collection efficiency.
  • Type 2/3 Optical Format: Compatibility with a wide range of lenses.

Benefits

  • Superior Image Quality: Delivers sharp and detailed images due to high pixel count and microlens technology.
  • Enhanced Sensitivity: The micro-lens array improves light gathering ability, enabling clear images even in low-light conditions.
  • Low Noise: CCD technology ensures minimal noise for cleaner images.
  • Versatile Compatibility: Fits into numerous camera systems and optical setups with its standard optical format.

Additional Details

The ICX455AQF-C is designed for high-performance imaging applications where image quality and sensitivity are critical. The square pixel array ensures accurate spatial resolution, while the interline CCD architecture facilitates fast image readout. The sensor requires careful consideration of drive timing and signal processing for optimal performance, and adheres to standard CCD operating protocols regarding voltage levels and clocking schemes.

You May Also Be Interested in

Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Lowest to $6.0469
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess