EN
  • EN
  • DE

S25FL064POXMFI003J

Part No S25FL064POXMFI003J
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185835-S25FL064POXMFI003J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S25FL064POXMFI003J CAD Model

Description

The S25FL064POXMFI003J is a 64 Mbit (67,108,864 bits) NOR flash memory device from Spansion (now Cypress Semiconductor, subsequently Infineon Technologies). It is designed for a wide variety of embedded systems applications requiring reliable and high-performance non-volatile memory. The device interfaces using SPI (Serial Peripheral Interface) and offers features such as uniform sector architecture, high-speed operation, and low power consumption.

Applications

  • Embedded Systems: Used for storing boot code, application code, and configuration data.
  • Networking Equipment: Employed in routers, switches, and other networking devices for firmware storage.
  • Industrial Control: Integrated into programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Automotive: Utilized in infotainment systems, instrument clusters, and engine control units (ECUs).
  • Consumer Electronics: Found in set-top boxes, digital televisions, and gaming consoles.

Features

  • 64 Mbit (8 Mbyte) Memory Capacity
  • Standard SPI Interface: Supports SPI modes 0 and 3
  • Single 3.0V Power Supply
  • Uniform 4KB Sectors and 64KB Blocks
  • High-Performance Read Operation: Up to 104 MHz Clock Frequency
  • Program/Erase Suspend and Resume
  • Hardware Write Protection: Prevents accidental overwriting of memory contents.
  • Low Power Consumption: Extends battery life in portable applications.
  • Endurance: Minimum 100,000 Program/Erase Cycles per Sector
  • Data Retention: 20 Years
  • RoHS Compliant

Benefits

  • Reliable Storage: Provides non-volatile storage for critical data, ensuring data is retained even when power is off.
  • High Performance: Fast read and write speeds enable quick data access, improving overall system performance.
  • Flexibility: Uniform sector architecture allows for efficient memory allocation and management.
  • Low Power: Reduced power consumption extends battery life in portable and energy-sensitive applications.
  • Easy Integration: Standard SPI interface simplifies connection to a wide range of microcontrollers and processors.
  • Long-Term Reliability: High endurance and data retention ensure long-term reliability and data integrity.

Additional Details

The S25FL064POXMFI003J supports standard SPI, Dual SPI, and Quad SPI modes, enabling flexible data transfer rates. It incorporates advanced security features, including write protection, to prevent unauthorized modification of the memory contents. The device is typically available in compact packages such as SOIC, WSON, and BGA, making it suitable for space-constrained applications. The operating temperature range is typically from -40°C to +85°C.

You May Also Be Interested in

Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess