EN
  • EN
  • DE

S29GL256N90TFIR20

Part No S29GL256N90TFIR20
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186217-S29GL256N90TFIR20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29GL256N90TFIR20 CAD Model

Description

The S29GL256N90TFIR20 is a 256-Mbit NOR flash memory device manufactured by Spansion (now Cypress Semiconductor, and subsequently Infineon Technologies). It is designed for applications that require reliable non-volatile storage with fast read access times, particularly in embedded systems.

Applications

  • Automotive: Used in electronic control units (ECUs), instrument clusters, and infotainment systems for storing firmware, calibration data, and map data.
  • Industrial Control: Suitable for programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial automation equipment for storing control programs and configuration settings.
  • Networking: Employed in routers, switches, and other networking devices for storing boot code, operating system images, and configuration files.
  • Medical Devices: Used in diagnostic equipment, patient monitoring systems, and other medical devices for storing application code, patient data, and configuration settings.
  • Aerospace: Utilized in avionics systems for storing flight control software, navigation data, and sensor readings.

Features

  • Density: 256 Mbit (32 MB)
  • Interface: Parallel NOR flash interface
  • Supply Voltage: 3.0V
  • Operating Temperature Range: -40°C to +85°C (Industrial Grade)
  • Data Bus Width: x8 or x16 selectable
  • Sector Architecture: Uniform sector architecture
  • Erase and Program Suspend/Resume: Supports interruption and resumption of erase and program operations
  • Security Features: Sector protection and password protection
  • Package: TFBGA (Thin Fine-Pitch Ball Grid Array)

Benefits

  • Fast Read Access: Enables quick boot-up and code execution due to NOR flash architecture.
  • Reliable Data Storage: Non-volatile memory ensures data retention even without power.
  • Flexibility: Configurable data bus width allows adaptation to different system requirements.
  • Ease of Integration: Parallel interface simplifies connection to microcontrollers and processors.
  • Robustness: Wide operating temperature range makes it suitable for harsh environments.
  • Security: Integrated security features protect against unauthorized access and data corruption.

Additional Details

The S29GL256N90TFIR20 employs a parallel NOR flash interface, providing fast and direct access to any memory location. The uniform sector architecture simplifies memory management and allows for flexible partitioning of the memory space. The erase and program suspend/resume features enable efficient firmware updates and data logging without interrupting critical system operations. The TFBGA package ensures a compact footprint and reliable solder connections. The industrial temperature range guarantees reliable performance in demanding environments. Sector protection and password protection are included to prevent unauthorized access and modification of stored data.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess