EN
  • EN
  • DE

S29GL256P11FFIV1

Part No S29GL256P11FFIV1
Manufacturer Spansion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 748956-S29GL256P11FFIV1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL256P11FFIV1 CAD Model

Description

The S29GL256P11FFIV1 is a 256 Mbit (32 MB) NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor). It is designed for embedded systems requiring non-volatile storage of code and data, offering high performance and reliability.

Applications

  • Embedded systems
  • Automotive electronics (ECUs)
  • Industrial control systems
  • Networking equipment
  • Medical devices

Features

  • 256 Mbit (32 MB) capacity
  • NOR Flash technology
  • Parallel interface
  • Fast read access times
  • Erase suspend/resume
  • Program suspend/resume
  • Sector protection
  • Common flash interface (CFI)
  • Operating voltage: 3.0V

Benefits

  • Fast code execution from memory
  • Reliable data storage
  • Flexible memory management
  • Easy integration into existing systems
  • Long-term availability

Additional Details

The S29GL256P11FFIV1 uses a floating gate cell structure for non-volatile data storage. It features a parallel interface for high-speed data access and programming. The device supports erase suspend/resume and program suspend/resume, allowing the system to interrupt and resume erase or program operations for improved responsiveness. Sector protection prevents accidental modification of critical data. The Common Flash Interface (CFI) provides a standardized interface for device identification and configuration. The device is typically packaged in a TSOP (Thin Small Outline Package) or BGA (Ball Grid Array). It has an operating temperature range of -40°C to +85°C.

This NOR Flash memory device is well-suited for embedded systems requiring fast code execution and reliable data storage. Its combination of features and Cypress's reputation for quality make it a reliable choice for various embedded applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6881 $58.1286
15+ $7.9499 $119.2485
23+ $7.7004 $177.1092
31+ $7.4521 $231.0151
41+ $7.2037 $295.3517
54+ $6.4588 $348.7752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,090 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess