EN
  • EN
  • DE
  • IT

S71NS128NB0BJWRN0

Part No S71NS128NB0BJWRN0
Manufacturer Spansion
Catalog Flash
Description MirrorBit 1.8 Volt-only Simultaneous Read/Write, Burst-mode Multiplexed Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186465-S71NS128NB0BJWRN0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S71NS128NB0BJWRN0 CAD Model

Description

The S71NS128NB0BJWRN0 is a NOR flash memory device from Spansion (now part of Infineon Technologies). This memory chip provides non-volatile storage with fast read access times, making it ideal for embedded systems where quick boot-up and application loading are essential. It has a storage capacity of 128 Mb (Megabits).

Applications:

  • Embedded Systems: Suitable for storing firmware, boot code, and configuration data.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing operating systems and application software.
  • Automotive Systems: Found in automotive ECUs (Engine Control Units) and other electronic modules for storing critical software and data.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer Electronics: Employed in set-top boxes, printers, and other consumer devices for storing firmware and user data.

Features:

  • 128 Mb (Megabit) NOR Flash Memory
  • Fast Read Access: Enables quick boot-up and application loading.
  • Sector Erase: Allows for selective erasure of memory blocks for efficient memory management.
  • Page Program: Enables fast programming of data in page-sized chunks.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable applications.
  • Multiple I/O Options: Offers various interface modes for flexible system integration.
  • Advanced Security Features: Provides protection against unauthorized access and data corruption.
  • Reliable Data Retention: Ensures long-term data storage even in harsh environments.

Benefits:

  • Fast System Boot-Up: Quick read speeds minimize boot times, enhancing user experience.
  • High Reliability: Ensures data integrity and longevity, crucial for critical applications.
  • Efficient Memory Management: Sector erase and page program features optimize memory usage and reduce programming time.
  • Low Power Consumption: Reduces overall system power consumption, beneficial for battery-powered devices.
  • Enhanced Security: Protects sensitive data and prevents unauthorized access.
  • Design Flexibility: Multiple I/O options allow for easy integration into diverse system architectures.

This Spansion NOR flash memory is a reliable solution for applications requiring fast, non-volatile storage. Its robust feature set and low power consumption make it well-suited for a variety of embedded systems. The 128 Mb density provides ample storage for firmware, boot code, and application data.

You May Also Be Interested in

Winbond Electronics
64Mb Serial NOR Flash 133MHz XSON8
Lowest to $9.3835
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.6059
Micron Technology Inc.
512LCR/256DD 12POP 1.8 X16 Hf 128 Ball
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.7516
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-WSON (6x5)
Need more? Email Us
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.6452
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 256Mbit 256M/128M/64M x 1bit/2bit/4bit 8ns 24-Pin TBGA T/R
Lowest to $14.6242
Winbond Electronics
IC FLASH 512MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 8-WSON (8x6)
Lowest to $10.6918
Microchip Technology
IC FLASH 32MBIT SPI/QUAD 8SOIJ / FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 8-SOIJ
Lowest to $7.0547

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.8212 $69.8544
28+ $4.7772 $133.7616
42+ $4.6272 $194.3424
58+ $4.4784 $259.7472
75+ $4.3297 $324.7275
100+ $3.8808 $388.0800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess