Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Boxes
Mfr SparkFun Electronics
Series PRT
Package Bulk
Product Status Active
Container Type Box
Size / Dimension 6.220" L x 3.543" W (157.99mm x 89.99mm)
Height 2.913" (73.99mm)
Area (L x W) 22.0in² (142cm²)
Design Split Sides
Material Plastic, Non Specified
Color Red
Thickness 0.118" (3.00mm)
Features Waterproof, Weatherproof
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3923.10.9000
Win Source Part Number 796015-PRT-11366
Ultra Librarian 3D Model Ultra Librarian PRT-11366 CAD Model

Description

The 796015-PRT-11366 is a red box enclosure from the PRT series.

  • Series: PRT
  • Packaging: Bulk
  • Package Quantity: 1 piece
  • Dimensions: 6.220" L x 3.543" W x 2.913" H
  • Material: Plastic
  • Features: Split Sides
  • Manufacturer: SparkFun Electronics

You May Also Be Interested in

Bud Industries
BOX PLSTC GRAY/CLR 3.94"LX3.94"W / Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 3.935" L x 3.935" W (99.95mm x 99.95mm) X 3.555" (90.30mm)
Need more? Email Us
ECAD model for PNR-2601-C
Bud Industries
CABINET STL GRY/WHT 5.75LX8.25"W / Cabinet Metal, Steel Gray, White End Panel(s) 8.250" L x 5.750" W (209.55mm x 146.05mm) X 5.250" (133.35mm)
Need more? Email Us
ECAD model for CU-585-GT
Hammond Manufacturing
BOX STEEL GRAY 8"L X 6"W / Box Metal, Steel Gray Cover Included 8.000" L x 6.000" W (203.20mm x 152.40mm) X 3.000" (76.20mm)
Need more? Email Us
ECAD model for CS863
Pomona Electronics
BOX ALUM BLUE 2.25"L X 1.38"W / Prisma Plus - G P System -front plate
Need more? Email Us
ECAD model for 3230
Flambeau Inc.
BOX YELLOW 12 3/4" X 8 1/2" X 2
Lowest to $73.7696
ECAD model for M806
Bud Industries
BOX STEEL GRAY 8"L X 6"W / Box Metal, Steel Gray Hinged Door, Lid 8.000" L x 6.000" W (203.20mm x 152.40mm) X 3.500" (88.90mm)
Need more? Email Us
ECAD model for SN-3701
Bud Industries
CHASSIS ALUM NATURAL 7"L X 5"W / Chassis Metal, Aluminum Natural Open End(s) 7.000" L x 5.000" W (177.80mm x 127.00mm) X 2.000" (50.80mm)
Need more? Email Us
ECAD model for AC-402
Hammond Manufacturing
BOX S STEEL NAT 22.900"L X 16"W / Box Metal, Stainless Steel Natural Hinged Door, Slanted Top 22.900" L x 16.000" W (581.66mm x 406.40mm) X 8.000" (203.20mm)
Need more? Email Us
ECAD model for ST201608SS
Hammond Manufacturing
BOX FIBERGLS 11.770"L X 9.9"W / Box Fiberglass/Polyester Gray Cover Included 11.770" L x 9.900" W (298.96mm x 251.46mm) X 6.470" (164.34mm)
Need more? Email Us
ECAD model for PJ1086

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention