EN
  • EN
  • DE

AC-402

Part No AC-402
Manufacturer Bud Industries
Catalog Boxes, Enclosures, Racks
Description CHASSIS ALUM NATURAL 7"L X 5"W  /  Chassis Metal, Aluminum Natural Open End(s) 7.000" L x 5.000" W (177.80mm x 127.00mm) X 2.000" (50.80mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Boxes
Mfr Bud Industries
Package Bulk
Container Type Chassis
Dimension 7.000" L x 5.000" W (177.80mm x 127.00mm)
Height 2.000" (50.80mm)
Area (L x W) 35.0in² (226cm²)
Design Open End(s)
Material Metal, Aluminum
Color Natural
Thickness 0.040" (1.02mm)
Weight 0.333 lb (151.05 g)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7612.90.1090
Other Names AC 402,377-1011,AC402
Standard Package 1
Win Source Part Number 1004561-AC-402
Ultra Librarian 3D Model Ultra Librarian AC-402 CAD Model

Description

The 1004561-AC-402 is a metal, aluminum box manufactured by Bud Industries.

  • Design: Open Ends
  • Color: Natural
  • Thickness: 0.040 inches
  • Height: 2.000 inches
  • Container Type: Chassis
  • Area: 35.0 square inches
  • Dimension: 7.000 inches in length and 5.000 inches in width
  • Weight: 0.333 pounds
  • Packaging: Bulk

You May Also Be Interested in

Hammond Manufacturing
BOX ABS GRY/CL 3.540"L X 2.440"W / Box Plastic, ABS Gray, Clear Cover/Door Cover Included 3.540" L x 2.440" W (89.92mm x 61.98mm) X 1.570" (39.88mm)
Need more? Email Us
Hammond Manufacturing
BOX PLASTIC GRAY 6.3"L X 6.3"W / Box Plastic, Polycarbonate Gray Split Sides 6.299" L x 6.299" W (160.00mm x 160.00mm) X 2.362" (60.00mm)
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 17.8X17.8X1.3" BLACK / Metal, Steel Shelf, Fixed 17.840" L x 17.750" W x 1.310" H (453.14mm x 450.85mm x 33.27mm) Black
Need more? Email Us
Hammond Manufacturing
Power Strip, Basic, 6 Outlets, Rack Mnt, Cur-Rtg 10A, wo/Cord Cord, Pilot Light, Front
Need more? Email Us
Altech corporation
BOX PLASTIC GRAY / Box Plastic, Polystyrene Gray Hand Held, Cover Included X 2.240" (56.90mm)
Need more? Email Us
Hoffman Enclosures, Inc.
PANEL FITS 300X200MM / Panel, Inner 10.240" L x 6.300" W (260.10mm x 160.02mm)
Need more? Email Us
Hammond Manufacturing
RACK SOLID / Metal, Aluminum Chassis, Enclosed 8.000" L x 8.300" W x 5.250" H (203.20mm x 210.82mm x 133.35mm) Black
Need more? Email Us
Hammond Manufacturing
CABINET STEEL 23.6X31.5X70.3 / Metal, Steel Equipment Cabinet Enclosed, Bottom, Front, Sides, Top 23.630" L x 31.500" W x 70.310" H (600.20mm x 800.10mm x 1785.87mm) Beige, Black
Need more? Email Us
Bud Industries
BOX ALUM NAT 10.315"L X 7.165"W / Box Metal, Aluminum Natural Cover Included 10.315" L x 7.165" W (262.00mm x 181.99mm) X 3.543" (90.00mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8699 $64.3495
11+ $10.5601 $116.1611
17+ $10.2300 $173.9100
24+ $9.9000 $237.6000
31+ $9.5700 $296.6700
41+ $8.5800 $351.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 322 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess