EN
  • EN
  • DE

GKG20086-05

Part No GKG20086-05
Manufacturer Sprague-Goodman
Catalog Trimmers, Variable Capacitors
Description CAP TRIM 4.5-20PF 100V SMD / 4.5 ~ 20pF Trimmer Capacitor 100 V Top Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Trimmers, Variable Capacitors
Mfr Sprague-Goodman
Series SURFTRIM® GKG
Package Tape & Reel
Product Status Obsolete
Capacitance Range 4.5 ~ 20pF
Adjustment Type Top
Voltage - Rated 100 V
Dielectric Material Ceramic
Q @ Freq 500 @ 1MHz
Dimension 0.177" L x 0.157" W (4.50mm x 4.00mm)
Height - Seated (Max) 0.114" (2.90mm)
Temperature Range - Operating -25°C ~ 85°C
Mounting SMD (SMT)
Features General Purpose
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.30.0090
Other Names SG9121TR,SG9121-ND,SG9121CT,GKG20086-05-ND,SG9121DKR,SG9121
Standard Package 500
Win Source Part Number 1060790-GKG20086-05
Ultra Librarian 3D Model Ultra Librarian GKG20086-05 CAD Model

Description

The GKG20086-05 is a variable capacitor manufactured by Sprague-Goodman.

  • Series: SURFTRIM® GKG
  • Application: general-purpose use
  • Package: tape & reel
  • Standard Package: 500
  • Capacitance Range: 4.5 ~ 20pF
  • Voltage Rating: 100V
  • Q @ Freq: 500 @ 1MHz
  • Adjustment Type: top
  • RoHS Compliant: Yes
  • Operating Temperature: -25°C to 85°C
  • Status: obsolete
  • Height: 0.114" (2.90mm) seated

You May Also Be Interested in

Knowles Johanson Manufacturing
2.5 ~ 10pF Trimmer Capacitor 250 V Top Surface Mount
Need more? Email Us
EW Electronics
CAP TRIMMER 8-30PF 100V SMD
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 16-100PF 175V TH
Need more? Email Us
Knowles Johanson Manufacturing
CAP TRIMMER 1-20PF 250V PNL MNT
Lowest to $1.5131
Knowles Voltronics
CAP TRIMMER 1.5-3PF 350V SMD
Need more? Email Us
EW Electronics
CAP TRIMMER 6.5-30PF 100V TH
Need more? Email Us
EW Electronics
CAP TRIM 2-6PF 100V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V TH
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.8-16PF 1250V / 0.8 ~ 16pF Trimmer Capacitor 1250 V Top User Defined
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess