EN
  • EN
  • DE

PBL3786

Part No PBL3786
Manufacturer ST-Ericsson Inc
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ST-Ericsson Inc
Win Source Part Number 268300-PBL3786
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBL3786 CAD Model

Description

The PBL3786 is a monolithic integrated circuit designed for controlling stepper motors. It integrates all active functions needed to drive stepper motors in unipolar drive mode. The IC comprises a LS-TTL compatible logic input, a current sensor, and four output drivers. The PBL3786 is designed for a wide range of stepper motor applications.

Applications:

  • Printers: Used for precise paper and print head movement.
  • Plotters: Controls pen movement for accurate drawings.
  • Robotics: Enables accurate and controlled movements in robotic arms and platforms.
  • CNC Machines: Drives the stepper motors controlling tool and workpiece positioning.
  • Valve Control: Automates valve adjustments in industrial processes.

Features:

  • Unipolar Drive: Designed specifically for unipolar stepper motors.
  • LS-TTL Compatible Inputs: Easy interfacing with logic control circuits.
  • Integrated Current Sensor: Provides current regulation and protection.
  • Four Output Drivers: Drives the four coils of a unipolar stepper motor.
  • Wide Supply Voltage Range: Operates with a broad range of supply voltages.
  • Thermal Overload Protection: Protects the IC from overheating.

Benefits:

  • Precise Motor Control: Enables accurate positioning and movement of stepper motors.
  • Simplified Design: Reduces the number of external components required.
  • Enhanced Reliability: Built-in protection features improve overall system reliability.
  • Cost-Effective: Integrates multiple functions into a single IC, reducing cost.
  • Easy to Use: LS-TTL compatible inputs simplify interface with control circuitry.

Additional Details:

The PBL3786 typically operates from a single power supply, with the voltage range specified in the datasheet. It provides internal current limiting for the motor windings, preventing damage due to overcurrent conditions. The logic inputs control the stepping sequence, and the integrated current sensing provides a feedback mechanism for controlling motor torque. The device's package is designed for efficient heat dissipation.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess