Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Stackpole Electronics Inc
Series CF
Package Tape & Reel (TR),Cut Tape (CT)
Resistance 100 kOhms
Tolerance ±5%
Power (Watts) 0.125W, 1/8W
Composition Carbon Film
Features Flame Retardant Coating, Safety
Temperature Coefficient 0/ -850ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.067" Dia x 0.130" L (1.70mm x 3.30mm)
Number of Terminations 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.10.0065
Other Names CF1/8100KJRCT,CF1/8100KJR-ND,CF18JT100KTR,CF18JT100KCT,CF1/8100K5%R,CF1/8100K5%R-ND,CF 1/8 100K 5% R,CF1/8100KJR,CF1/8100KJRCT-ND,CF1/8100KJRTR,CF1/8100KJRTR-ND
Standard Package 5,000
Win Source Part Number 1131903-CF18JT100K
Ultra Librarian 3D Model Ultra Librarian CF18JT100K CAD Model

Description

This carbon film resistor from Stackpole Electronics Inc has a resistance of 100 kOhms and a tolerance of ±5%.

  • Series: CF
  • Power Rating: 0.125W or 1/8W
  • Temperature Coefficient: 0/ -850ppm/°C
  • Coating: flame retardant
  • Package: axial
  • Terminations: two
  • Standard Package: 5,000
  • Height: 0.067" Dia x 0.130" L (1.70mm x 3.30mm)
  • Operating Temperature: -55°C to 155°C
  • REACH: unaffected

You May Also Be Interested in

Vishay
RES 110 OHM 5% 1W AXIAL
Need more? Email Us
ECAD model for PR01000101100JR500
Ohmite
RES 27 OHM 5% 10W RADIAL
Need more? Email Us
ECAD model for TWW10J27RE
Welwyn Components Limited
RES 1 OHM 5W 5% AXIAL
Need more? Email Us
ECAD model for WHS5-1R0JT075
Ohmite
RES 1K OHM 1% 1/2W AXIAL
Need more? Email Us
ECAD model for WHA1K0FET
Vishay
RES 715 OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C7150FC100
Vishay
RES 17.4K OHM 1/4W 1% AXIAL
Need more? Email Us
ECAD model for CMF5017K400FHEB
Vishay
RES 25.5K OHM 1/4W 1% AXIAL
Need more? Email Us
ECAD model for CMF5025K500FHEB
Vishay
RES 806 OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for SFR2500008060FR500
TE Connectivity
RES 3.9 OHM 10% 7W RADIAL
Need more? Email Us
ECAD model for SBCV63R9K

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention