Products specifications

Category Resistors - Chip Resistor - Surface Mount
Mfr Stackpole Electronics Inc
Series RNCP
Package Tape & Reel
Resistance 604 Ohms
Tolerance ±1%
Power (Watts) 0.125W, 1/8W
Composition Thin Film
Features Anti-Sulfur
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Size / Dimension 0.061" L x 0.031" W (1.55mm x 0.80mm)
Height - Seated (Max) 0.022" (0.55mm)
Number of Terminations 2
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1350796-RNCP0603FTD604R
Ultra Librarian 3D Model Ultra Librarian RNCP0603FTD604R CAD Model

Description

The RNCP series chip resistor is an ideal choice for surface mount applications.

  • Resistance: 604 ohms
  • Tolerance: ±1%
  • Power Rating: 0.125W
  • Composition: Thin Film
  • Package: Tape and Reel
  • Standard Package Quantity: 5,000
  • Temperature Coefficient: ±100ppm/°C
  • Temperature Range: -55°C to 155°C
  • REACH Status: Compliant
  • ECCN: EAR99

You May Also Be Interested in

Yageo
RES SMD 0.1 OHM 1% 1/16W 0402
Need more? Email Us
ECAD model for PT0402FR-070R1L
Yageo
RES SMD 820 OHM 1% 1/20W 0201
Lowest to $0.0007
ECAD model for RC0201FR-07820RL
Yageo
RES SMD 220 OHM 5% 1/16W 0402
Lowest to $0.0009
ECAD model for RC0402JR-07220R
Yageo
Res Thick Film 0603 1M Ohm 1% 0.1W(1/10W) ±100ppm/°C Pad SMD T/R / RES SMD 1M OHM 1% 1/10W 0603
Lowest to $0.0015
ECAD model for RC0603FR-071ML
Bourns Inc.
RES SMD 5.6 OHM 5% 35W D2PAK
Need more? Email Us
ECAD model for PWR263S-35-5R60J
Yageo
RES SMD 75K OHM 1% 1/10W 0603
Lowest to $0.0032
ECAD model for RC0603FR-0775KL
Yageo
RES SMD 15K OHM 5% 1/20W 0201
Lowest to $0.0009
ECAD model for RC0201JR-0715KL
Yageo
RES SMD 560K OHM 5% 1/16W 0402
Lowest to $0.0020
ECAD model for RC0402JR-07560KL
Yageo
Res Thick Film 0603 47K Ohm 1% 0.1W(1/10W) ±100ppm/°C Pad SMD T/R / RES SMD 47K OHM 1% 1/10W 0603
Lowest to $0.0015
ECAD model for RC0603FR-0747KL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention