EN
  • EN
  • DE

TESD03K4U

Part No TESD03K4U
Manufacturer StarHope
Catalog Electronic Wholesale
Description Low Capacitance TVS Diode Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer StarHope
Win Source Part Number 1266769-TESD03K4U
Manufacturer Homepage www.spsemi.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TESD03K4U CAD Model

Description

The TESD03K4U is a Transient Voltage Suppressor (TVS) diode array designed for electrostatic discharge (ESD) protection. Manufactured by StarHope, it is specifically engineered to safeguard sensitive electronic components from voltage spikes caused by ESD events. These events can occur during manufacturing, handling, or operation of electronic devices, and can lead to device failure or reduced lifespan.

Applications:

  • Mobile phones: Protects I/O ports, LCD screens, and other sensitive components from ESD.
  • Portable devices: Used in MP3 players, digital cameras, and other handheld devices to guard against ESD damage.
  • USB interfaces: Provides ESD protection for USB ports on computers, peripherals, and other devices.
  • HDMI interfaces: Protects HDMI ports on televisions, monitors, and other video equipment.
  • Data lines: Used to protect data lines in various electronic systems from transient voltage spikes.

Features:

  • Low clamping voltage: Limits the voltage seen by the protected device during an ESD event.
  • Fast response time: Quickly clamps transient voltages, preventing damage to sensitive components.
  • Low capacitance: Minimizes signal distortion, especially in high-speed data lines.
  • Small footprint: Available in small surface mount packages for space-constrained applications.
  • Multi-line protection: Protects multiple lines simultaneously.

Benefits:

  • Improved ESD protection: Significantly reduces the risk of ESD-related failures in electronic devices.
  • Enhanced product reliability: Protects sensitive components from damage, extending the lifespan of the product.
  • Reduced warranty costs: Lower failure rates due to ESD damage can lead to reduced warranty claims.
  • Simplified design: Easy to implement and integrate into various electronic systems.
  • Minimized signal distortion: Low capacitance ensures minimal impact on signal integrity in high-speed applications.

The TESD03K4U typically comes in a small surface mount package. Key specifications include the breakdown voltage, clamping voltage, capacitance, and ESD withstand voltage. Proper PCB layout is crucial for optimal ESD protection. Consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess