EN
  • EN
  • DE

STC89LE58RD+40C-PDIP

Part No STC89LE58RD+40C-PDIP
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344941-STC89LE58RD+40C-PDIP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC89LE58RD+40C-PDIP CAD Model

Description

The STC89LE58RD+40C-PDIP is a microcontroller from STC Micro, belonging to their popular STC89 series based on the enhanced 8051 architecture. This particular variant comes in a PDIP (Plastic Dual In-line Package), making it suitable for prototyping and easy integration into breadboards or through-hole PCBs. The '40C' likely refers to a clock speed or temperature rating, with '40C' possibly indicating a maximum clock frequency of 40MHz and/or an operating temperature range.

Applications

  • Hobbyist Projects: Its PDIP package makes it perfect for hobbyists and students experimenting with microcontroller programming.
  • Educational Platforms: Used in microcontroller training kits and educational boards.
  • Simple Control Systems: Suitable for controlling basic appliances, lights, and other devices.
  • Data Logging: Can be used in simple data logging applications where non-volatile storage is required.
  • Small-Scale Automation: Employed in small automation projects requiring timer and interrupt capabilities.

Features

  • Enhanced 8051 Core: Offers faster execution speed compared to standard 8051 microcontrollers.
  • 8KB Flash Memory: Provides ample space for program storage.
  • 512 Bytes SRAM: Includes sufficient SRAM for data manipulation and storage during program execution.
  • EEPROM: Integrated EEPROM for non-volatile storage of configuration data or calibration parameters.
  • Timers/Counters: Multiple timers/counters for precise timing control and event counting.
  • UART Serial Communication: Allows serial communication with other devices or a computer.
  • PDIP Package: The PDIP package simplifies prototyping and breadboarding.
  • Interrupt System: Supports multiple interrupt sources for responsive event handling.
  • I/O Ports: General-purpose I/O pins for interfacing with a variety of external components.

Benefits

  • Easy Prototyping: The PDIP package allows for easy experimentation and development on breadboards.
  • Cost-Effective Solution: Offers a good balance of features and performance at an affordable price.
  • Familiar Architecture: The 8051 core is well-documented and widely supported.
  • Non-Volatile Storage: The integrated EEPROM enables storage of persistent data.
  • Versatile Peripheral Set: The built-in timers, UART, and I/O ports reduce the need for external components.
  • Simple Programming: Uses standard 8051 programming tools and languages.

Additional Details

This microcontroller operates at a clock frequency of up to 40 MHz, as indicated by the '40C' in the part number. The PDIP package makes it easy to solder and interface with other components. It requires a power supply voltage typically in the range of 3.3V to 5V. The STC89LE58RD+ series is known for its reliability and ease of use, making it a popular choice for both beginners and experienced engineers. The 'RD+' designation signifies particular improvements over the base STC89LE58 microcontroller, often concerning flash memory endurance or power efficiency.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess