Products specifications

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 299V
Minimum Breakdown Voltage 332V
Max Clamping Voltage 618V
Peak Pulse Current(Ippm) 16A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Capacitance @ Frequency 215pF @ 1MHz
Mounting Through Hole
Case / Package DO-201
Win Source Part Number 084177-1.5KE350CA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian 1.5KE350CA CAD Model

Description

The 1.5KE350CA is a high-quality transient voltage suppressor (TVS) diode from STMicroelectronics, a leading manufacturer in the semiconductor industry. This TVS diode is designed to protect sensitive electronic equipment from voltage spikes and surges, providing reliable and robust protection in a variety of applications.

Key Features

  • Transient Protection: The 1.5KE350CA is capable of clamping and dissipating the energy of voltage transients, ensuring the protection of sensitive circuit components.
  • High Surge Capability: With its ability to handle high surge currents, this diode is suitable for use in environments where surge events are common.
  • Bi-directional Protection: As a bidirectional TVS, the 1.5KE350CA provides protection for both positive and negative voltage spikes, making it a versatile choice for various circuit configurations.
  • High Power Rating: The device has a 1500W peak pulse power capability with a 10/1000μs waveform, which is typical for transient voltage suppression diodes.
  • ISO 9001 and ISO 14001 Certified: Manufactured by STMicroelectronics, this product meets the high-quality standards and environmental management systems as per the mentioned certifications.

Applications

The 1.5KE350CA TVS diode is ideal for protecting a wide range of electronic devices, including:

  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply units
  • Automotive systems
  • Computer applications

Specifications

Parameter Value Reverse Standoff Voltage 350V Breakdown Voltage Min. 389V, Max. 431V Peak Pulse Power Dissipation 1500W Clamping Voltage 482V Operating Temperature Range -55°C to +175°C

With its robust design and reliable performance, the STMicroelectronics 1.5KE350CA is an excellent choice for protecting electrical and electronic equipment from voltage transients and surges.

You May Also Be Interested in

MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to $0.0799
ECAD model for AOZ8831ADI-05
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7469 $56.0175
185+ $0.6129 $113.3865
285+ $0.5937 $169.2045
390+ $0.5746 $224.0940
505+ $0.5554 $280.4770
675+ $0.4980 $336.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,480 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention