Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer STMicroelectronics
Win Source Part Number 151717-23NM60N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 23NM60N CAD Model

Description

Product Overview: 23NM60N

The 23NM60N is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular MOSFET is designed to deliver efficiency and power density in a wide range of applications, making it a versatile component for modern electronic circuits.

Key Features

  • Low On-Resistance: The 23NM60N boasts an exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency in power conversion applications.
  • High Switching Speed: With its fast switching characteristics, this MOSFET is suitable for high-frequency operations, contributing to reduced switching losses and improved performance in power supplies and converters.
  • Enhanced Power Handling: The device is capable of handling high currents, making it ideal for applications that require robust power management.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliable operation even under harsh conditions.
  • Low Gate Charge: A reduced gate charge facilitates faster switching and helps to lower the driving power required, which can be particularly beneficial in battery-powered devices.

Applications

The 23NM60N is suitable for a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • LED lighting solutions
  • High-efficiency power management systems

Technical Specifications

  • Voltage Rating: 600V
  • Drain Current (ID): 23A
  • Power Dissipation (Pd): 180W
  • Operating Temperature Range: -55°C to +150°C

The 23NM60N from STMicroelectronics is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of low on-resistance, high switching speed, and robust power handling capabilities make it a preferred choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
500V N-Channel MOSFET | MOSFET N-CH 500V 16A TO-3P
Lowest to $6.2016
ECAD model for FQA16N50
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 25V 57A IPAK
Need more? Email Us
ECAD model for IRLU8259PBF
Vishay
Power MOSFET(Vdss=600V, Rds(on)max=1.2ohm, Id=6.2A) | MOSFET N-CH 600V 6.2A D2PAK
Lowest to $2.6520
ECAD model for IRFBC40AS
ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 12V 9A MCPH6
Lowest to $0.5216
ECAD model for MCH6351-TL-W
Vishay
Power MOSFET(Vdss=600V, Rds(on)=4.4ohm, Id=2.2A) | MOSFET N-CH 600V 2.2A TO-220AB
Lowest to $1.5270
ECAD model for IRFBC20
Infineon Technologies
FETKY™ MOSFET / SCHOTTKY DIODE | MOSFET N-CH 30V 8.3A 8-SOIC
Need more? Email Us
ECAD model for IRF7807VD2
Infineon Technologies
Synchronous MOSFET for Notebook Processor Power | MOSFET N CH 200V 3.7A 8-SO
Lowest to $0.9024
ECAD model for IRF7820TRPBF
Vishay
Power MOSFET(Vdss=900V, Rds(on)=8.0ohm, Id=1.7A) | MOSFET N-CH 900V 1.7A TO-220AB
Lowest to $0.9417
ECAD model for IRFBF20
Alpha & Omega Semiconductor Inc.
400V,8A N-Channel MOSFET | MOSFET N-CH 400V 8A TO220
Need more? Email Us
ECAD model for AOT9N40

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention