Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 152349-25P64V6P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25P64V6P CAD Model

Description

Product Overview: 25P64V6P from STMicroelectronics

The 25P64V6P is a cutting-edge Serial Flash memory device produced by STMicroelectronics, a global leader in semiconductor solutions. This high-performance product is part of the M25P series, designed to meet the rigorous demands of a wide range of applications, including consumer electronics, networking, industrial, and automotive systems.

Key Features

  • Memory Size: The device boasts a significant storage capacity of 64 Mbit, allowing it to store substantial amounts of data.
  • Interface: It utilizes a Serial Peripheral Interface (SPI) that ensures high-speed data transfer rates, making it highly efficient for systems requiring fast access to non-volatile memory.
  • Performance: With clock speeds up to 75 MHz, the 25P64V6P provides rapid program and erase capabilities, which are essential for real-time data processing and storage.
  • Supply Voltage: It operates at a supply voltage ranging from 2.7V to 3.6V, accommodating various power requirements and ensuring compatibility with low-voltage systems.

Reliability and Durability

The 25P64V6P is designed with reliability in mind. It features a 100,000 program/erase cycles endurance rating and a data retention period of 20 years, guaranteeing long-term data integrity. These characteristics make it an ideal choice for applications where data security and persistence are paramount.

Package and Temperature Range

This device is available in an 8-pin, narrow SOIC package, which is suitable for PCBs where space is at a premium. Additionally, it can operate over an industrial temperature range of -40°C to +85°C, ensuring stable performance under various environmental conditions.

Applications

The versatile nature of the 25P64V6P makes it suitable for a broad array of applications. It is commonly used in:

  • Portable devices
  • Embedded systems
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Networking hardware

In summary, the 25P64V6P from STMicroelectronics is a robust, high-capacity serial Flash memory device that delivers excellent performance, reliability, and flexibility, making it a top choice for designers and engineers across various industries.

You May Also Be Interested in

Winbond Electronics
IC DRAM 2GBIT 78-WBGA
Need more? Email Us
ECAD model for W632GG8KB12I
Infineon Technologies
IC FRAM 128KBIT SPI 8SOIC
Need more? Email Us
ECAD model for CY15B128Q-SXET
Cypress Semiconductor Corp
SRAM CHIP ASYNC SINGLE 3V 2M BIT
Need more? Email Us
ECAD model for WCMA2008U1X-FF70T
Rohm Semiconductor
IC EEPROM 8KBIT I2C VSON008X2030
Need more? Email Us
ECAD model for BR24G08NUX-3ATTR
ON Semiconductor
IC EEPROM 64KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for CAT25640HU3IGT3E
ON Semiconductor
IC EEPROM 4KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for NV25040MUW3VTBG
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Need more? Email Us
ECAD model for CAT25C08Y-TE13
Renesas Electronics America
IC EEPROM 256KBIT I2C 8SOP
Need more? Email Us
ECAD model for R1EX24256BSAS0I#U0
Giantec
EEPROM Serial I2C 4Kb 1MHz SOIC
Need more? Email Us
ECAD model for GT24C04A-2GLI-TR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention