EN
  • EN
  • DE

2STN1550

Part No 2STN1550
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 5A SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 450mV @ 300mA, 3A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 135 @ 2A, 2V
Maximum Power Dissipation 1.6W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 006008-2STN1550
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2STN1550 CAD Model

Description

STMicroelectronics 2STN1550 Transistor

The 2STN1550 from STMicroelectronics is a high-performance NPN bipolar junction transistor (BJT) designed for a broad range of applications, offering a perfect balance between efficiency and reliability. This device is particularly suitable for switch mode power supplies (SMPS), motor control, and various types of power amplification circuits.

Key Features

  • Voltage and Current Ratings: The 2STN1550 boasts a collector-emitter voltage (Vceo) of 800V, ensuring it can handle high voltage applications with ease. Additionally, it supports a collector current (Ic) of up to 3A, making it suitable for moderate power handling requirements.
  • High Switching Speed: With a transition frequency (ft) of 4MHz, this transistor is capable of high-speed switching, which is essential for applications requiring quick response times and high-frequency operation.
  • Thermal Performance: The device comes in a TO-220 package that provides excellent thermal performance, ensuring stability and long operational life even under high-temperature conditions.
  • Low Saturation Voltage: The low collector-emitter saturation voltage (Vce(sat)) helps to minimize power loss and improve efficiency, particularly important in power-sensitive designs.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Motor Control Circuits
  • Power Amplifiers
  • Lighting Applications
  • High-voltage Switching

The 2STN1550 transistor is a testament to STMicroelectronics' commitment to providing robust and high-quality components for the electronics industry. Its combination of high voltage capability, fast switching speeds, and efficient thermal management make it a versatile choice for designers looking to enhance their power management systems. Whether you're developing an industrial motor control system or a compact power supply unit, the 2STN1550 offers the performance and reliability necessary to meet the demands of your application.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet and technical documentation available on the STMicroelectronics website.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2320 $51.0400
530+ $0.1904 $100.9120
815+ $0.1845 $150.3675
1,125+ $0.1785 $200.8125
1,450+ $0.1726 $250.2700
1,940+ $0.1547 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess