Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 751320-3043301
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3043301 CAD Model

Description

Product Overview: STMicroelectronics 3043301

The STMicroelectronics 3043301 is a high-performance integrated circuit designed for a range of applications that require reliable and efficient power management. This product is a testament to STMicroelectronics' commitment to providing advanced electronic components that meet the demanding needs of modern electronic systems.

Key Features

  • High Efficiency: The 3043301 boasts a high level of energy efficiency, which makes it suitable for battery-powered devices and applications that require minimal power loss.
  • Compact Design: With its small form factor, this product is ideal for space-constrained applications, allowing designers to save valuable board space without sacrificing performance.
  • Robustness: Built to withstand harsh operating conditions, the 3043301 offers reliable performance even in challenging environments.
  • Versatility: The device is designed to be used in a variety of applications, ranging from consumer electronics to industrial systems, demonstrating its flexibility and adaptability.

Applications

  • Power supply modules
  • Battery chargers
  • DC-DC converters
  • Portable devices
  • LED lighting systems

Technical Specifications

The 3043301 features an input voltage range that accommodates various power sources, a stable output voltage for consistent performance, and an output current rating that ensures sufficient power delivery to the load. The device also integrates multiple protection features such as overcurrent, overvoltage, and thermal shutdown, ensuring the safety and longevity of both the IC and the system it powers.

Quality and Reliability

STMicroelectronics is known for its rigorous quality control and the 3043301 is no exception. Each unit is manufactured to meet high standards of quality and reliability, ensuring that customers receive a product that not only performs well but also maintains its performance over an extended period.

In conclusion, the STMicroelectronics 3043301 is a versatile and efficient solution for a wide array of power management applications. Its combination of efficiency, compactness, and durability makes it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

NXP / Nexperia
Stereo BTL audio output amplifier with DC volume control
Need more? Email Us
ECAD model for TDA7053A
Torex Semiconductor Ltd
Positive Voltage Regulators | 10V INPUT 3 TERMINAL VOLTAGE REG
Need more? Email Us
ECAD model for XC6201P402MR-G
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201
Texas Instruments
LOW NOISE J-FET SINGLE OPERATIONAL AMPLIFIERS | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $1.1964
ECAD model for TL071BCD
Texas Instruments
8-BIT FET BUS SWITCH | IC SWITCH BUS FET 8BIT 20-TSSOP
Lowest to $1.0088
ECAD model for SN74CBT3345PW
Texas Instruments
SINGLE SCHMITT-TRIGGER INVERTER | IC INVERTER SCHMITT 1CH SC70-5
Lowest to $0.3599
ECAD model for SN74AUC1G14DCKRG4
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14SOP
Lowest to $0.2404
ECAD model for SN74LVC00ANSR
Zowie
SURFACE MOUNT GLASS PASSIVATED JUNCTION ULTRAFAST EFFICIENT RECTIFIER
Need more? Email Us
ECAD model for UGF30D
Sipex Corporation
+5V High-Speed RS-232 Transceivers
Need more? Email Us
ECAD model for SP207HET

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention