Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.5 V to 1.1 V
Logic Level - High 2.2 V to 3.9 V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 116667-74AC14MTR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74AC14MTR CAD Model

Description

Product Overview: 74AC14MTR by STMicroelectronics

The 74AC14MTR is a high-speed CMOS device that belongs to the family of hex Schmitt-trigger inverters. Manufactured by the renowned semiconductor company STMicroelectronics, this integrated circuit is designed to provide optimal performance in a wide range of digital applications. Its robust design and advanced technology make it an ideal choice for engineers looking for reliable logic inversion with hysteresis characteristics.

Key Features

  • Device Type: Hex Schmitt-trigger inverter
  • Logic Family: AC
  • Supply Voltage: Operates from 2V to 6V
  • Input Hysteresis: Provides enhanced noise immunity and stable outputs
  • High-Speed: Propagation delay times significantly reduced
  • Output Drive Capability: Capable of driving up to 24mA at the output
  • Package Type: Available in a SO-14 package
  • Temperature Range: Suitable for operation in a temperature range from -55°C to +125°C

Applications

The 74AC14MTR is versatile in its applications and can be used in numerous digital systems. Some of the common applications include:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch removal
  • Logic circuits requiring stable switching
  • Timing circuits
  • Square wave and pulse generation

Product Advantages

The 74AC14MTR offers numerous advantages for system design. Its Schmitt-trigger action ensures that the inverter provides a clean and stable output even when the input signal is noisy or slow to transition. This characteristic is particularly beneficial in environments with electrical noise or in applications that require a high degree of signal integrity.

Additionally, the device's capability to operate across a broad voltage range allows for flexibility in system power design, enabling it to be used in both 5V and 3.3V systems. The high output drive capability ensures that the 74AC14MTR can directly drive other logic inputs or even small LEDs, making it a versatile component in digital design.

With its reliable performance and STMicroelectronics' commitment to quality, the 74AC14MTR is a solid choice for designers who need a dependable hex inverter for their digital applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC GATE AND 4CH 2-INP 14-SOIC
Need more? Email Us
ECAD model for 74LVQ08SC
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.1930
ECAD model for SN74LVC1G08DRY2
Nexperia USA Inc.
IC GATE XOR 1CH 2-INP 5-TSSOP
Lowest to $0.1966
ECAD model for 74AUP1G86GW,125
Nexperia USA Inc.
IC GATE NAND 1CH 3-INP 6-XSON
Need more? Email Us
ECAD model for 74LVC1G10GM,132
Texas Instruments
IC GATE XOR 1CH 2-INP SOT-23-5
Need more? Email Us
ECAD model for 74AHCT1G86DBVTG4
ON Semiconductor
IC INVERTER HEX ADV HS 14-SOIC
Lowest to $0.5097
ECAD model for MC74LVX04DR2G
Fairchild/ON Semiconductor
IC GATE OR 4CH 2-INP 14-SOIC
Need more? Email Us
ECAD model for DM74ALS32SJ
Nexperia USA Inc.
IC GATE AND 1CH 2-INP 6-XSON
Lowest to $0.1809
ECAD model for 74LVC1G08GF,132
Texas Instruments
IC GATE NAND 1CH 2-INP SOT-23-5
Need more? Email Us
ECAD model for 74AHCT1G00DBVTG4

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2639 $65.9750
600+ $0.2173 $130.3800
930+ $0.2096 $194.9280
1,275+ $0.2031 $258.9525
1,645+ $0.1967 $323.5715
2,210+ $0.1760 $388.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,010 pieces
MOQ: 250 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention