EN
  • EN
  • DE

74AC245

Part No 74AC245
Manufacturer STMicroelectronics
Catalog Hard To Find
Description OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS NON INVERTED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1130356-74AC245
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian 74AC245 CAD Model

Description

The 74AC245 is a high-speed octal bus transceiver designed by STMicroelectronics. This integrated circuit is built to provide bidirectional interfacing between A and B buses in a digital system. It is particularly suitable for driving bus lines or buffer memory address registers with its robust output drivers.

Key Features

  • High-Speed Operation: The 74AC245 can operate at high speeds, making it ideal for systems that require quick data transfer between buses.
  • Octal Bidirectional Transceiver: It features eight bidirectional data paths, allowing for simultaneous two-way data flow.
  • Three-State Outputs: The outputs of the 74AC245 can be placed in a high-impedance state, allowing for bus arbitration without conflict.
  • Low Power Consumption: Designed with power-saving in mind, this IC has a reduced power consumption which is crucial for energy-efficient applications.

Applications

The 74AC245 is versatile and can be used in a variety of applications such as:

  • Bus drivers for high-speed memory and computing systems.
  • Buffering and data storage devices.
  • Interfacing and signal buffering between different voltage domains.
  • General-purpose logic applications where bidirectional data flow is required.

Technical Specifications

Some of the technical specifications of the 74AC245 include:

  • Logic Type: CMOS
  • Operating Voltage: 2V to 6V
  • Output Drive Capability: -24mA/+24mA
  • Package: Available in several package types to suit different mounting and space requirements.

The STMicroelectronics 74AC245 is a reliable and efficient solution for digital systems requiring robust bus management and data transmission capabilities. Its design ensures compatibility with a wide range of applications and systems, making it a go-to choice for engineers and designers looking for a high-performance bus transceiver.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6308 $50.4640
195+ $0.5176 $100.9320
300+ $0.5015 $150.4500
415+ $0.4853 $201.3995
535+ $0.4691 $250.9685
715+ $0.4206 $300.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess