Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 36V
Min/Fixed Output Voltage 1.235V
Maximum Output Voltage 35V
Output Current 2A
Switching Frequency 250kHz
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-HSOP-EP
Family Part Number A5973D
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1134719-A5973D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A5973D CAD Model

Description

The A5973D from STMicroelectronics is a highly efficient, monolithic synchronous step-down regulator that promises to deliver outstanding performance for a wide range of applications. This compact and versatile power solution is designed to meet the rigorous demands of modern electronic devices, providing a stable and reliable power supply with its advanced features and robust design.

Key Features

  • Input Voltage Range: The A5973D supports a broad input voltage range, making it suitable for various applications from automotive to industrial systems.
  • Output Voltage: It provides an adjustable output voltage, which can be set with external resistors, offering design flexibility to match specific requirements.
  • High Efficiency: With its synchronous rectification and low quiescent current, the A5973D ensures high efficiency, which is crucial for power conservation in battery-operated devices.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and safety.
  • Current Limiting: Built-in current limiting protects the A5973D and downstream components from overcurrent conditions.

Applications

The versatility of the A5973D allows it to be used in a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial power supplies
  • Consumer electronics
  • Telecommunications equipment
  • Portable devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The A5973D is no exception, as it is manufactured with rigorous standards to ensure top performance and durability. It is designed to provide reliable operation even under challenging conditions, making it a trusted choice for designers and engineers.

Conclusion

The A5973D step-down regulator from STMicroelectronics is a powerful solution for anyone looking to integrate a high-efficiency power supply into their electronic designs. With its wide input voltage range, adjustable output, and protective features, it stands as a smart choice for a variety of applications that require a reliable and efficient power management system.

You May Also Be Interested in

Micrel
High-Efficiency Low EMI Boost Regulator
Lowest to $3.1223
ECAD model for MIC2251-1YD5
Semtech Corporation
3A EcoSpeedTM Synchronous Step-Down Regulator with Automatic Power Save
Lowest to $3.6234
ECAD model for SC173A
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
ECAD model for MAX16936SATEB/V+
Traco Power
DC/DC Converters - Through Hole 1W 21.6-26.4Vin 15V 34mA, -15V 34mA SIP Unregulated
Lowest to $11.9128
ECAD model for TMV 2415D
Micrel
High-Efficiency Low EMI Boost Regulator
Lowest to $3.1086
ECAD model for MIC2251YML
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
ECAD model for ISL9111EH33Z-T7A
National Semiconductor (TI)
IC REG BUCK 1.2V/1.8V DL 20USMD
Need more? Email Us
ECAD model for LM3370TLX-3006/NOPB
Vishay
3-W High-Voltage Switchmode Regulator
Need more? Email Us
ECAD model for SI9100DJ02
Alpha & Omega Semiconductor Inc.
EZBuck™ 5A Simple Buck Regulator
Lowest to $0.8577
ECAD model for AOZ1094DI

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4277 $51.4216
19+ $5.2740 $100.2060
30+ $5.1092 $153.2760
41+ $4.9444 $202.7204
53+ $4.7796 $253.3188
71+ $4.2852 $304.2492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,970 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention