Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOP
Win Source Part Number 121186-74AC245MTR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Signal Processing
Ultra Librarian 3D Model Ultra Librarian 74AC245MTR CAD Model

Description

The 74AC245MTR is a high-speed, octal bus transceiver designed by STMicroelectronics to provide bidirectional communication between data buses. This integrated circuit is part of the 74AC series, known for its advanced high-speed CMOS technology, which ensures reduced power consumption and increased performance.

Key Features

  • Bi-Directional Data Flow: The 74AC245MTR allows data to flow in both directions, featuring eight non-inverting transceivers with 3-state outputs.
  • High-Speed Operation: This device is capable of operating at high speeds, making it suitable for applications that require fast data transfer rates.
  • Low Power Consumption: The CMOS technology used in the 74AC245MTR ensures low power dissipation, which is ideal for power-sensitive designs.
  • Wide Operating Voltage Range: It operates within a voltage range of 2V to 6V, accommodating various system requirements.
  • Drive Capability: The transceiver can drive up to 24mA at the outputs, allowing for a good level of drive capability.
  • Package Type: The device comes in a Tape and Reel (TR) package, facilitating automated assembly processes.

Applications

The 74AC245MTR is versatile and can be used in a wide range of applications, including:

  • Bus Interface
  • Data Communication Systems
  • Buffer Memory Address Registers
  • Control Systems
  • Microprocessor Systems

Product Details

The 74AC245MTR's robust design ensures that it can operate in demanding conditions, with a temperature range from -55°C to +125°C. Its Tape and Reel packaging makes it suitable for automated surface mount technology (SMT) processes, streamlining production for manufacturers.

Whether you're designing a complex data communication system or a simple bus interface, the 74AC245MTR from STMicroelectronics provides the reliability and performance needed to ensure your application runs smoothly.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS /DRIVERS WITH 3 STATE OUTPUTS
Lowest to $0.9669
ECAD model for SN74LV244ANSRG4
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
ECAD model for 74LVC16244ADGV-Q1J
Toshiba Semiconductor and Storage
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin PDIP Tube
Need more? Email Us
ECAD model for TC74AC244P(F)
Texas Instruments
IC BUFF/DVR TRI-ST N-INV SOT23-5
Lowest to $0.0735
ECAD model for 74AHC1G125DBVRG4
Texas Instruments
HEX BUFFERS/DRIVERS WITH OPEN-COLLECTOR HIGH-VOLTAGE OUTPUTS
Lowest to $0.4825
ECAD model for SN74LS07DRG4
Toshiba Semiconductor and Storage
L-mos Vhs Series
Lowest to $0.1280
ECAD model for TC7SH125FU(T5L,F,T
NXP / Nexperia
Dual buffer/line driver; 3-state
Lowest to $0.1493
ECAD model for 74HCT2G126DP
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 3.6V 48-TVSOP
Need more? Email Us
ECAD model for 74LVC162244APFG
Texas Instruments
QUADRUPLE BUS BUFFERS WITH 3-STATE OUTPUTS
Lowest to $0.8876
ECAD model for SN74LS126ADR

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention