SN74LV244ANSRG4 - Texas Instruments
The SN74LV244ANSRG4 is a high-performance, octal buffer and line driver designed for use in applications that require low-voltage and low-power operation. Manufactured by Texas Instruments, this integrated circuit is part of the 74LV family, which is known for its versatility and reliability in a wide range of digital systems.
This device features eight non-inverting buffers and line drivers with 3-state outputs, making it ideal for driving bus lines or buffer memory address registers. The 3-state outputs ensure that multiple devices can share a common bus without the risk of data contention, as the outputs can be placed in a high-impedance state.
The SN74LV244ANSRG4 operates at a voltage range of 2.7V to 3.6V, which allows for use in systems that are sensitive to power consumption. This makes it particularly well-suited for battery-operated equipment, portable devices, and other power-conscious applications. Despite its low-power consumption, this device is capable of driving loads with high-capacitance, offering robust performance for complex digital systems.
Key features of the SN74LV244ANSRG4 include:
- Wide Operating Voltage Range: 2.7V to 3.6V
- High-Drive Outputs: –24-mA Output Drive at 3.3V
- Low Power Consumption: ICC of 20 µA Maximum
- Inputs Accept Voltages to 5.5V
- Max tpd of 6.5 ns at 3.3V
- Available in SOIC (NS) Package
The SN74LV244ANSRG4 is also characterized for operation from –40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions. Its robustness and high-speed operation make it a suitable choice for interfacing with high-speed microprocessors or microcontrollers in a variety of digital systems.
Whether it's for use in telecommunications, computing, or consumer electronics, the SN74LV244ANSRG4 from Texas Instruments provides the functionality and performance needed to meet the demands of modern digital applications.