The 74HCT2G126DP is a high-performance, dual non-inverting buffer/line driver with 3-state outputs, manufactured by NXP Semiconductors. This integrated circuit is part of the 74HCT family, which is known for its compatibility with TTL levels while operating at the higher speed of CMOS technology.
Key Features
- Logic Type: Dual Non-Inverting Buffer/Line Driver with 3-State Outputs
- Supply Voltage Range: 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels
- Output Capability: Capable of driving up to 15 LSTTL loads
- High Noise Immunity: Ensures stable operation in electrically noisy environments
- Symmetrical Output Impedance: Provides balanced drive characteristics
- Pin Configuration: Comes in a TSSOP14 package, which is ideal for space-constrained applications
- Operating Temperature: Designed to operate within a temperature range of -40°C to +125°C
Applications
The 74HCT2G126DP is versatile and can be used in a variety of applications, including:
- Buffering and driving bus lines
- Memory address drivers
- Clock drivers
- Switching of high-capacitance loads
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74HCT2G126DP is no exception, and it is manufactured to ensure consistent performance and longevity for your critical applications.
Environmental Compliance
The 74HCT2G126DP also adheres to environmental regulations, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes it a suitable choice for eco-conscious applications and businesses.
Whether you are designing complex digital systems or simple logic interfaces, the 74HCT2G126DP from NXP is a reliable and efficient solution that ensures seamless integration and operation within your electronic designs.