EN
  • EN
  • DE

MBRP20035L

Part No MBRP20035L
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 35V 200A / Diode Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Obsolete
Standard Package 26 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 883197-MBRP20035L
Ultra Librarian 3D Model Ultra Librarian MBRP20035L CAD Model

Description

The MBRP20035L from ON Semiconductor is a robust power rectifier designed to cater to a wide variety of applications that require high efficiency and reliability. This component is a Schottky Barrier Rectifier that is well-suited for use in high-frequency power supplies, inverters, and as freewheeling diodes. Its low forward voltage drop and high current capability make it an excellent choice for power conversion and management tasks.

Key Features

  • High Surge Capacity: The MBRP20035L is capable of handling high surge currents, making it ideal for applications that experience occasional spikes in power demand.
  • Low Power Loss: With its Schottky barrier design, this rectifier has a lower forward voltage drop compared to conventional PN junction diodes, resulting in less power loss and improved efficiency.
  • High Current Rating: This device supports a high average rectified forward current of 20A, allowing it to handle significant power loads.
  • High Voltage Rating: With a maximum repetitive reverse voltage of 35V, the MBRP20035L can be used in systems that operate at higher voltages.
  • Guard Ring Protection: The inclusion of a guard ring enhances the device's ruggedness and long-term reliability by providing extra protection against excessive voltage spikes.
  • TO-220 Package: The TO-220 package provides a compact form factor and efficient heat dissipation, making it easier to integrate into various designs.

Applications

The versatile nature of the MBRP20035L makes it suitable for a range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Battery Charging Systems
  • Power Inverters
  • Automotive Applications
  • Free Wheeling Diodes in Converters and Motor Control Circuits

ON Semiconductor's commitment to quality ensures that the MBRP20035L is a reliable component that will enhance the performance and efficiency of your power management systems. By choosing this power rectifier, you can expect a product that delivers both superior performance and durability.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess