EN
  • EN
  • DE

74LCX244M

Part No 74LCX244M
Manufacturer STMicroelectronics
Catalog Hard To Find
Description LOW COLTAGE CMOS OCTAL BUS BUFFER (3-STATE) WITH 5V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1132371-74LCX244M
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Clock & Timing, Signal Processing
Ultra Librarian 3D Model Ultra Librarian 74LCX244M CAD Model

Description

The 74LCX244M is a high-performance, low-voltage buffer/line driver designed and manufactured by STMicroelectronics. This device is part of the LCX family, which is renowned for its low power consumption and high noise immunity, making it an excellent choice for interfacing with high-speed memory systems and modern microprocessors.

Key Features

  • Low Voltage Operation: The 74LCX244M operates at a nominal voltage of 3.3V, which is compatible with 5V tolerant inputs, ensuring seamless integration in mixed-voltage environments.
  • High-Speed Performance: This buffer/line driver is designed to support high-speed data transfer, making it suitable for high-performance computing and communication systems.
  • Power-Down High-Impedance Inputs and Outputs: The device includes a power-down feature that places the inputs and outputs in a high-impedance state, reducing power consumption when not in active use.
  • Low Quiescent Current: It boasts an exceptionally low quiescent current, further contributing to its energy-efficient design.
  • 5V Tolerant Inputs: Inputs can handle 5V signals without any risk of damage, providing additional flexibility in mixed-voltage applications.

Applications

The 74LCX244M is ideal for a variety of applications that require a reliable and efficient interface, such as:

  • Memory interfacing in servers and workstations
  • Signal buffering in telecommunication systems
  • Driving heavy loads in embedded systems
  • Bus interfacing in microprocessor/microcontroller-based systems

Package Information

STMicroelectronics provides the 74LCX244M in an SOP (Small Outline Package), which is suitable for surface-mount technology (SMT). The compact package allows for high-density mounting on PCBs, saving valuable board space in space-constrained applications.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 74LCX244M is manufactured with rigorous quality control processes, ensuring reliable performance and longevity in critical applications. The device is also compliant with RoHS directives, making it an environmentally friendly choice for electronic designs.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $8.2538
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Panasonic
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Infineon Technologies
Lowest to $9.7932
Mini-Circuits
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess