Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Cut Reel
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 140MHz
Max Propagation Delay @ V, Max CL 8.5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent 10μA
Input Capacitance 6pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1008946-74LCX374MTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCX374MTR CAD Model

Description

Product Overview: 74LCX374MTR by STMicroelectronics

The 74LCX374MTR is a low voltage CMOS octal D-type flip-flop with 5V tolerant inputs and outputs, designed and manufactured by STMicroelectronics. This integrated circuit is part of the 74LCX family, which is known for its high-speed operation while maintaining low power consumption. It is particularly suitable for interfacing with 5V systems in a 3.3V environment.

The 74LCX374MTR features eight edge-triggered flip-flops with individual D-type inputs and 3-state outputs. These flip-flops capture the state of their individual D-inputs on the rising edge of the clock pulse, and the data is available at the Q outputs. The 3-state outputs are controlled by an output enable (OE) input, which allows the user to place the eight outputs in either a normal logic state or a high-impedance state, thus enabling the possibility to connect multiple outputs to a common bus without interference.

Constructed with advanced silicon gate CMOS technology, the 74LCX374MTR offers 5V tolerant inputs, which can be driven from either 3.3V or 5V devices. This feature simplifies the design of mixed-voltage systems and enhances flexibility in board design. The device operates at a voltage range of 2.3V to 3.6V, which allows for low-voltage operation and lower power dissipation, making it ideal for battery-operated and power-sensitive applications.

The 74LCX374MTR comes in a TSSOP-20 package, offering a compact footprint suitable for space-constrained applications. It provides the high-speed performance of LSTTL combined with the true CMOS low power consumption and is specified to operate over a broad temperature range. The device also includes additional features such as bus hold, which retains the inputs' last state whenever the input goes to high impedance, preventing floating inputs and eliminating the need for pull-up or pull-down resistors.

Overall, the 74LCX374MTR is a versatile and reliable component for use in a wide range of applications, including communication interfaces, data storage, industrial controls, and consumer electronics. Its compatibility with both 3.3V and 5V systems, along with its power efficiency, makes it an excellent choice for designers looking to create robust, interoperable, and energy-efficient electronic products.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Lowest to $1.2505
ECAD model for SN74ALVCH16374DL
IDT, Integrated Device Technology Inc
IC FF D-TYPE DOUBLE 9BIT 56SSOP
Need more? Email Us
ECAD model for 74FCT162823CTPVG
Texas Instruments
IC FF D-TYPE SINGLE 8-BIT 20-SO
Lowest to $0.8496
ECAD model for SN74HCT273NS
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Need more? Email Us
ECAD model for 74HCT175N,652
ON Semiconductor
IC D-TYPE POS TRG SNGL 8SOIC
Lowest to $1.2224
ECAD model for MC100EL51DG
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-5
Lowest to $0.2933
ECAD model for SN74AUP1G79DBVTG4
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Need more? Email Us
ECAD model for MC10E151FN
Texas Instruments
IC D-TYPE POS TRG SNGL SC70-5
Lowest to $0.2651
ECAD model for SN74AUP1G79DCKT
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-6
Need more? Email Us
ECAD model for 74LVC1G175DBVTG4

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.0901 $64.8921
52+ $2.5355 $131.8460
79+ $2.4563 $194.0477
109+ $2.3771 $259.1039
141+ $2.2979 $324.0039
189+ $2.0601 $389.3589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention