Products specifications

Packaging Cut Tape
RoHS Compliant
Win Source Part Number 1094035-SMAJ4756A
Categories OEM Parts( S )
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMAJ4756A CAD Model

Description

The SMAJ4756A is an electronic component manufactured by Multicomp.

  • Supply and Demand: Shortage
  • RoHS Compliant: Yes
  • Win Source Part Number: 1094035-SMAJ4756A
  • Category: OEM Parts(S)
  • Cross-Reference: None
  • Diode Type: Unidirectional TVS
  • Peak Pulse Power Dissipation: 400W
  • Breakdown Voltage: 51.7V
  • Packaging: Cut tape

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for ST1681M
Semtech Corporation
Need more? Email Us
ECAD model for ST2SC3203Y
Vishay
MOSFET N-CH 600V 80A TO247AC / N-Channel 600 V 80A (Tc) 520W (Tc) Through Hole TO-247AC
Lowest to $25.8508
ECAD model for SIHG80N60EF-GE3
Semtech Corporation
DIODE GEN PURP 400V 120A / Diode Standard, Reverse Polarity 400 V 120A Stud Mount
Need more? Email Us
ECAD model for SCSF4R
STMicroelectronics
Modem Chip Chipset 24Mbps 100-Pin TQFP
Lowest to $1.7149
ECAD model for ST20184
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
ECAD model for SM390AK3233FP
NTE
Capacitor High Temperature Snap in Aluminum Electrolytic 6800UF 50V 20% 105 Degree C
Need more? Email Us
ECAD model for SIT6800M50
SII Semiconductor Corporation
Need more? Email Us
ECAD model for S1F76640M1B400B
SMC Diode Solutions
Valve; 3 posit exh ctr; sol; body pt; int pilot; 12VDC; grommet; 4mm fitting
Need more? Email Us
ECAD model for SY3420-6GZ-C4

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention