EN
  • EN
  • DE
  • IT

74LCX573TTR

Part No 74LCX573TTR
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description IC LATCH OCTAL D 3STATE 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2 V to 3.6 V
Independent Circuits 1
Propagation Delay Time (ns) 1.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 007056-74LCX573TTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCX573TTR CAD Model

Description

STMicroelectronics 74LCX573TTR Octal Latch

The 74LCX573TTR from STMicroelectronics is a high-performance, octal D-type transparent latch designed for 2V to 3.6V V<sub>CC operation. This device is part of STMicroelectronics' 74LCX family, which is renowned for its low voltage operation and low noise characteristics, making it an ideal choice for interfacing with high-speed microprocessors and microcontrollers in mixed 3.3V/5V systems.

The 74LCX573TTR features eight latches with 3-state outputs for bus-oriented applications. Each latch is D-type, meaning it captures the state of the data input on a rising-edge clock transition and retains that state until another clock pulse occurs. The 3-state outputs ensure that the latches can be connected directly to a bus, allowing multiple devices to share the same bus lines without interference.

One of the key attributes of the 74LCX573TTR is its 5V tolerant inputs, which allow the use of this device in mixed-voltage environments without the need for additional level shifting. This makes it particularly useful for modern low-voltage applications that need to interface with legacy 5V systems.

The device also boasts a high drive capability, with outputs that can sink or source up to 24 mA. This high drive strength provides reliable operation in the presence of capacitive loads or when driving LEDs. Additionally, the 74LCX573TTR has a power-down high impedance on inputs and outputs, which helps to minimize power consumption when the device is not in active use.

For improved performance, the 74LCX573TTR incorporates bus-hold circuitry on the data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies board design. The latch also features a latch enable (LE) input that controls the transparent operation of the latch. When LE is high, the outputs follow the inputs, and when LE is low, the outputs retain their previous state.

Offered in a TSSOP20 package, the 74LCX573TTR is designed for surface-mount technology, allowing for compact PCB design and efficient use of board space. The device's specifications and reliable performance make it a versatile component for a wide range of digital logic applications, including communication interfaces, data buffering, and peripheral driving.

In summary, the STMicroelectronics 74LCX573TTR is a robust, low-voltage octal latch with versatile features that make it a smart choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC OCT LATCH TRANSP 3/ST 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
National Semiconductor (TI)
D LATCH, 93L SERIES, 1 FUNC, LOW / D-Type Transparent Latch 1 Channel 4:4 IC Standard 16-SBDIP
Need more? Email Us
Harris Corporation
8-BIT ADDRESSABLE LATCH
Need more? Email Us
Texas Instruments
IC OCTAL TRANSP D-TYPE 24DIP
Need more? Email Us
Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT
Lowest to $10.2570
Fairchild/ON Semiconductor
BUS DRIVER
Lowest to $0.8366
IDT, Integrated Device Technology Inc
FAST 16-BIT TRANSPARENT LATCHES
Need more? Email Us
Harris Corporation
FAST 16-BIT TRANSPARENT LATCH / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $35.8366
Fairchild/ON Semiconductor
R-S LATCH, LOW LEVEL TRIGGERED
Lowest to $1.7153

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3603 $64.8540
440+ $0.2957 $130.1080
680+ $0.2864 $194.7520
935+ $0.2773 $259.2755
1,210+ $0.2679 $324.1590
1,620+ $0.2402 $389.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 408 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess