EN
  • EN
  • DE

74LVC573AMTR

Part No 74LVC573AMTR
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description IC LATCH OCTAL D-TYPE 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74LVC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SO
Family Name 74LVC573
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-1077-1, 497-1077-2, -497-1077-2, -497-1077-1, 497-1077-6-NDR, 497-1077-1-NDR, 1805-74LVC573AMDKR, 497-1077-2-NDR, 1805-74LVC573AMTR, 1805-74LVC573AMCT, -497-1077-6, 497-1077-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858049-74LVC573AMTR
Ultra Librarian 3D Model Ultra Librarian 74LVC573AMTR CAD Model

Description

STMicroelectronics 74LVC573AMTR Octal D-Type Transparent Latch

The 74LVC573AMTR from STMicroelectronics is a high-performance, low-voltage CMOS octal D-type transparent latch designed for use in 3.3V LVC logic circuits. This IC is tailored for use in applications that require the capture and retention of data during a transient period. It is a perfect solution for temporary storage of data, buffering, and for implementing memory address latching in computing and digital systems.

With its wide operating voltage range of 1.65V to 3.6V, the 74LVC573AMTR ensures compatibility with lower voltage systems, while also providing interface capabilities with 5V logic levels, thanks to its 5V tolerant inputs. This makes it an ideal choice for interfacing with both legacy and modern digital systems, ensuring a smooth transition in mixed-voltage environments.

The device features eight latches with 3-state outputs. When the latch enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels set up at the D inputs. A further feature of this device is the 3-state output control input (OE). When OE is high, the outputs are in a high-impedance state, which is particularly useful for creating bus-oriented systems where multiple outputs can share a connection line without interference.

Designed for high-speed operation, the 74LVC573AMTR can support data rates up to several tens of MHz, which is essential for high-speed data processing and computing applications. Its robust design also includes latch-up performance that exceeds 250mA per JESD 17, which provides additional protection against latch-up phenomena during high-speed or high-voltage conditions.

STMicroelectronics packages the 74LVC573AMTR in a TSSOP20 (Thin Shrink Small Outline Package) which offers a reduced footprint on PCBs (Printed Circuit Boards), making it suitable for space-constrained applications. The product is also available in tape and reel packaging, simplifying the manufacturing process by ensuring compatibility with automated placement machines.

Overall, the 74LVC573AMTR is a versatile, reliable, and high-performing component that meets the needs of modern digital logic applications requiring temporary data storage with the quality and reliability expected from STMicroelectronics.

You May Also Be Interested in

Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3778 $59.4450
60+ $1.9510 $117.0600
92+ $1.8902 $173.8984
127+ $1.8292 $232.3084
164+ $1.7682 $289.9848
219+ $1.5853 $347.1807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess