EN
  • EN
  • DE

CD74FCT373E

Part No CD74FCT373E
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL TRANSPARENT LATCH / Channel IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74FCT373
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 866153-CD74FCT373E
Ultra Librarian 3D Model Ultra Librarian CD74FCT373E CAD Model

Description

Product Overview: CD74FCT373E from Texas Instruments

The CD74FCT373E is a high-quality electronic component manufactured by Texas Instruments, renowned for its precision and durability in a wide range of applications. This particular model is an octal transparent latch, featuring a D-type design with a 3-state output. It is part of the FCT (Fast CMOS TTL-compatible) family, which is known for its high-speed performance and low power consumption.

Key Features

  • Logic Type: The CD74FCT373E is an octal transparent latch with 3-state outputs, which means it has eight latches with the ability to hold data and a control feature that can put the output in a high impedance state.
  • Supply Voltage: It operates within a supply voltage range of 4.5V to 5.5V, making it compatible with typical TTL power levels and suitable for interfacing with microcontrollers and other digital logic circuits.
  • Speed: The device offers fast propagation delays, ensuring quick response times for critical applications where speed is a key factor.
  • Drive Capability: With its robust output drive capability, the CD74FCT373E can drive heavy loads without performance degradation, making it ideal for driving other logic inputs or even LEDs.
  • Package: The component comes in a standard DIP (Dual In-line Package), which is easy to handle and suitable for through-hole mounting techniques, facilitating its integration into a wide variety of electronic circuits.

Applications

The versatility of the CD74FCT373E allows it to be used in numerous applications, including:

  • Data storage and retrieval systems where temporary data holding is required before processing.
  • Communication systems that require buffering and data isolation.
  • Complex computing systems where data integrity and speed are crucial.
  • Industrial control systems that need reliable and fast latch circuits.

With its combination of speed, power efficiency, and robustness, the CD74FCT373E from Texas Instruments stands out as a reliable choice for designers and engineers looking to implement high-performance latching functions in their digital systems. Its compatibility with existing TTL logic levels also ensures easy integration into legacy systems, providing a straightforward upgrade path for enhancing system performance.

You May Also Be Interested in

Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0662 $53.3100
115+ $0.8749 $100.6135
180+ $0.8475 $152.5500
245+ $0.8202 $200.9490
320+ $0.7929 $253.7280
425+ $0.7108 $302.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess