The LTC4078EDD-2#PBF is a highly versatile lithium-ion/polymer battery charger integrated circuit designed by Linear Technology to provide efficient and reliable charging solutions for portable electronic devices. This advanced charging IC is engineered to automatically select between an AC wall adapter and a USB port as the power source for charging, making it highly adaptable for various applications and environments.
Key Features:
-
Automatic Power Source Selection: Seamlessly transitions between input power sources such as an AC adapter and a USB port without user intervention.
-
Wide Input Voltage Range: Designed to operate with input voltages from 4.25V to 5.5V, accommodating a variety of power supplies.
-
Programmable Charge Current: Allows customization of the charging current from 15mA to 500mA to match the needs of different battery capacities and sizes.
-
High Efficiency: Utilizes a constant-current/constant-voltage algorithm to charge batteries efficiently, maximizing battery life and minimizing heat generation.
-
Multiple Safety Features: Includes overvoltage protection, thermal regulation, and automatic recharge, ensuring safe and reliable charging under various conditions.
-
Compact Design: The LTC4078EDD-2#PBF comes in a small 3mm x 3mm DFN package, making it ideal for space-constrained applications.
Applications:
This charger IC is particularly well-suited for portable medical devices, handheld instruments, and personal electronics where efficient charging and minimal space usage are critical. Its flexibility and comprehensive protection features make it an excellent choice for sophisticated battery management in cutting-edge portable technology.
Technical Specifications:
Parameter
Value
Input Voltage Range
4.25V to 5.5V
Charge Current Range
15mA to 500mA
Package
10-Lead (3mm x 3mm) DFN
Operating Temperature Range
-40°C to 85°C
Overall, the LTC4078EDD-2#PBF by Linear Technology is a top-tier charging solution that offers a blend of performance, versatility, and safety for the modern needs of lithium-ion/polymer battery-powered devices.