EN
  • EN
  • DE

74LVQ00M

Part No 74LVQ00M
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description QUAD 2-INPUT NAND GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1133084-74LVQ00M
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVQ00M CAD Model

Description

STMicroelectronics 74LVQ00M Quad 2-Input NAND Gate

The 74LVQ00M is a high-speed CMOS quad 2-input NAND gate integrated circuit, proudly manufactured by STMicroelectronics. This device is designed to operate from a 2.0 to 3.6V power supply, making it ideal for use in low-voltage and battery-powered systems. The 74LVQ00M is part of the 74LVQ family, which is known for its low voltage, quiet operation, hence the 'LVQ' in its name.

The 74LVQ00M boasts a significant feature set that makes it a versatile choice for a wide range of digital applications. Each of the four independent NAND gates performs the Boolean function Y = A•B or Y = (A+B)'. The gates are designed to have a broad VCC operating range and high noise immunity, ensuring reliable performance even in challenging electrical environments.

One of the key advantages of the 74LVQ00M is its low power consumption. The device has a balanced propagation delay and transition times, which contributes to its power efficiency. This is particularly important in portable applications where conserving battery life is paramount. Additionally, the 74LVQ00M features a pin and function compatibility with the 74 series, allowing for easy integration into existing designs or for upgrading current systems seeking lower power options.

Furthermore, the 74LVQ00M is equipped with input and output interface capability for systems at 5V supply, ensuring compatibility with TTL logic levels. This feature simplifies the design process by allowing the device to interface with a wide range of other logic families without the need for additional level shifting components.

The 74LVQ00M is provided in a 14-pin SOIC package, which is suitable for surface mount technology (SMT). The compact footprint of the SOIC package allows for a high-density mounting, which is advantageous for space-constrained applications.

In summary, the STMicroelectronics 74LVQ00M is a reliable and efficient solution for designers looking to incorporate a low-voltage quad 2-input NAND gate into their digital systems. With its low power consumption, wide operating voltage range, and compatibility with multiple logic levels, the 74LVQ00M is an excellent choice for a variety of applications, including portable devices, computing, and telecommunications.

You May Also Be Interested in

Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess