Products specifications

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74LVQ
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2 V ~ 3.6 V
Independent Circuits 1
Delay Time - Propagation 5.8ns
Current - Output High, Low 24mA, 24mA
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOP
Win Source Part Number 765829-74LVQ573MTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVQ573MTR CAD Model

Description

STMicroelectronics 74LVQ573MTR Octal Latch

The 74LVQ573MTR from STMicroelectronics is a high-performance CMOS octal latch designed to address the requirements of high-speed memory buffering with low-power consumption. This integrated circuit is a part of the LVQ family and is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory in a wide array of applications ranging from personal computers to industrial control systems.

With its octal D-type transparent latch structure, the 74LVQ573MTR features eight latches with three-state outputs. The device operates with a 3.3V power supply, making it compatible with TTL levels while ensuring reduced power consumption compared to traditional 5V devices. The inputs and outputs are equipped with protection against static discharge, offering robustness and reliability in operation.

The latch comes in a 20-lead TSSOP (Thin Shrink Small Outline Package) that is optimized for reduced space on printed circuit boards. This package makes the 74LVQ573MTR ideal for applications where space is at a premium and where high-speed data storage and transfer are critical.

Key features of the 74LVQ573MTR include:

  • High-speed operation: The device is capable of handling clock frequencies up to 160 MHz, making it suitable for high-performance systems.
  • Low power consumption: Operating at 3.3V, the 74LVQ573MTR is designed for low-power applications, helping to extend battery life in portable devices.
  • Bus hold data inputs: These inputs eliminate the need for external pull-up resistors, simplifying board design and reducing component count.
  • Three-state outputs: This feature allows for connection to a common bus, facilitating data transfer without interference.
  • Improved output drive capability: The device can drive 24 mA at the outputs, ensuring good signal integrity even in demanding applications.

Whether you're designing a sophisticated computer system or a simple data buffer, the 74LVQ573MTR by STMicroelectronics offers a combination of high-speed performance, low-power operation, and compact packaging to meet your design needs.

For detailed specifications, application notes, and additional resources, designers should consult the official datasheet and support documentation provided by STMicroelectronics.

You May Also Be Interested in

Texas Instruments
IC PWR OCT D LATCH 20-DIP
Lowest to $5.0730
ECAD model for TPIC6273N
Texas Instruments
IC PWR OCT D LATCH 20-SOIC
Lowest to $1.9152
ECAD model for TPIC6B273DW
Texas Instruments
DUAL 4-BIT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $8.6241
ECAD model for SN74ALS873BDWR
Texas Instruments
IC 16BIT D-TYPE LATCH 48SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $8.9864
ECAD model for 74AC16373DL
ON Semiconductor
IC LATCH OCT 3ST NONINV 20TSSOP / D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP
Lowest to $0.6000
ECAD model for NLV74HC573ADTR2G
Rochester Electronics
Channel IC
Need more? Email Us
ECAD model for 54LS259B/BEA
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
ECAD model for 74ABT573ADB,112
Texas Instruments
IC 10BIT BUSINT LATCH 3ST 24-DIP / D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP
Lowest to $2.4212
ECAD model for CY74FCT841BTPC
ON Semiconductor
Low Voltage 16-Bit Transparent Latch with 5V Tolerant Inputs and Outputs | IC LATCH TRANSP 16BIT 5V 48-SSOP
Need more? Email Us
ECAD model for 74LCX16373MEA

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention