EN
  • EN
  • DE

SN74ALS873BDWR

Part No SN74ALS873BDWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description DUAL 4-BIT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 2
Delay Time - Propagation 8ns
Current - Output High, Low 2.6mA, 24mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1253839-SN74ALS873BDWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALS873
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ALS873BDWR CAD Model

Description

The SN74ALS873BDWR is a high-performance integrated circuit from the renowned semiconductor manufacturer Texas Instruments. This component is part of the Advanced Low-Power Schottky (ALS) series, which is designed to offer both speed and energy efficiency. The SN74ALS873BDWR is particularly suited for applications that require fast data transfer and storage, while maintaining low power consumption.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: Dual
  • Number of Bits per Circuit: 4
  • Output Type: Differential
  • Function: Master Reset
  • Setup Time: 3ns at 5V
  • Maximum Clock Frequency: 35MHz
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package/Case: SOIC-24

Applications

The SN74ALS873BDWR is versatile and can be used in a variety of electronic applications. Its primary use is in data storage and retrieval systems where quick access to data is essential. This includes, but is not limited to, computer servers, high-speed networking equipment, and advanced computing systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS873BDWR is no exception. This device is manufactured using state-of-the-art processes that ensure high performance and durability. It is designed to meet the stringent requirements of the industrial and commercial markets, offering a reliable solution for critical data handling applications.

Environmental Compliance

The SN74ALS873BDWR is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances. This compliance ensures that the product is environmentally friendly and safe for use in electronic equipment.

Ordering Information

For purchasing the SN74ALS873BDWR, you can visit Texas Instruments' official website or contact authorized distributors. The product is supplied in tape and reel packaging, which facilitates efficient assembly during the manufacturing process.

You May Also Be Interested in

ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6241 $51.7446
15+ $7.0762 $106.1430
22+ $6.8551 $150.8122
31+ $6.6339 $205.6509
39+ $6.4128 $250.0992
53+ $5.7494 $304.7182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess