EN
  • EN
  • DE

CSD95472Q5MCT

Part No CSD95472Q5MCT
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC POWERSTAGE SYNC BUCK 12VSON / Synchronous Buck FET Smart Power Stage
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology Power MOSFET
Output Current per Channel 60A
Current - Peak Output 90A
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Load 4.5 V ~ 16 V
Operating Temperature Range -55°C ~ 150°C (TJ)
Features Bootstrap Circuit, Diode Emulation, Status Flag
Fault Protection Current Limiting, Over Temperature
Mounting SMD
Package 12-PowerTFDFN
Manufacturer Package 12-VSON (5x6)
Win Source Part Number 771903-CSD95472Q5MCT
Popularity Medium
Supply and Demand Status Balance
Family Name CSD95472Q5MCT
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD95472Q5MCT CAD Model

Description

Introducing the CSD95472Q5MCT NexFET™ Power Block from Texas Instruments

The CSD95472Q5MCT is an innovative power solution from Texas Instruments, designed to meet the demanding requirements of high-performance power systems. This advanced NexFET™ power block is a highly integrated, space-efficient component that combines the driver and two power MOSFETs in a single package, delivering exceptional power density and efficiency.

With its state-of-the-art technology, the CSD95472Q5MCT is optimized for synchronous buck applications, including multi-phase power supplies. It is an ideal choice for computing and telecommunication power systems, where efficiency and thermal performance are critical. The product is designed to operate over a wide input voltage range, making it versatile for various applications.

Key Features:

  • High Efficiency: The power block is tailored to deliver high efficiency, which is crucial for reducing heat and improving system reliability.
  • Compact Design: The integration of the driver with high- and low-side MOSFETs in a single package allows for a smaller footprint on the PCB, providing more room for other critical components.
  • Thermal Excellence: The CSD95472Q5MCT boasts excellent thermal performance, thanks to its Power Stage footprint that enhances heat dissipation.
  • Performance: It provides high-frequency operation and fast switching, which contributes to improved performance and reduced power losses.
  • Versatility: Suitable for a broad range of applications, from servers and data centers to gaming consoles and graphic cards, due to its wide input voltage range and high current capability.

Applications:

  • Multi-phase DC/DC converters
  • High-density power supplies
  • Computing and server systems
  • Networking and telecommunications equipment
  • Gaming and graphic cards

The CSD95472Q5MCT by Texas Instruments is not just a component; it's a robust power management solution that ensures your systems run efficiently and reliably. By choosing this NexFET™ power block, designers can enjoy simplified circuitry, reduced bill of materials, and a streamlined design process, leading to faster time-to-market for their products.

For detailed specifications, application notes, and support resources, be sure to visit the Texas Instruments website and explore the wealth of information available on the CSD95472Q5MCT and other power management solutions.

You May Also Be Interested in

3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $8.0437
NXP / Nexperia
Driver 28-SSOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Texas Instruments
IC HALF BRIDGE DRIVER 10A 8VSON
Lowest to $1.1980
Texas Instruments
IC HALF BRIDGE DRIVER 60A 12LSON
Lowest to $4.0180
Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7476 $53.9808
19+ $5.5365 $105.1935
28+ $5.3635 $150.1780
39+ $5.1905 $202.4295
50+ $5.0175 $250.8750
67+ $4.4984 $301.3928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess