EN
  • EN
  • DE

ICL7650MJD

Part No ICL7650MJD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Chopper-Stabilized Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1183377-ICL7650MJD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7650MJD CAD Model

Description

Maxim Integrated ICL7650MJD Precision Chopper-Stabilized Operational Amplifier

The ICL7650MJD from Maxim Integrated is a state-of-the-art chopper-stabilized operational amplifier that offers unparalleled precision and reliability. This component is designed to provide users with a low-noise, high-accuracy amplification solution, which is ideal for a wide range of applications including medical instrumentation, precision data acquisition systems, and battery-powered devices.

Featuring a unique chopper stabilization technique, the ICL7650MJD ensures extremely low offset voltage and drift over time and temperature. This results in a consistent and stable performance, making it an excellent choice for critical applications where precision is paramount. The device boasts an impressive input offset voltage of typically 5µV, with a maximum of 15µV, and a very low input bias current, typically 10pA, which is beneficial for high-impedance sensor applications.

The ICL7650MJD operates over a wide supply voltage range of ±4.5V to ±8V, providing flexibility in various circuit designs. Its power consumption is also remarkably low, making it suitable for portable and battery-operated equipment. The device is packaged in a robust 14-pin CERDIP, which ensures reliable performance even in harsh environmental conditions.

With a high open-loop gain and a bandwidth of 0.9Hz, the ICL7650MJD delivers accurate signal amplification with minimal distortion. The amplifier's high common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) further contribute to its stability by reducing the impact of supply voltage variations and common-mode noise.

In addition, the ICL7650MJD features no external components for chopper stabilization, which simplifies the circuit design and reduces the overall component count. This benefit, combined with its exceptional performance characteristics, makes the ICL7650MJD from Maxim Integrated a top choice for designers seeking a high-quality, reliable op-amp for their precision applications.

Whether you're developing sensitive instrumentation, precision filters, or any other application requiring a high-precision operational amplifier, the ICL7650MJD is engineered to meet your needs with accuracy and stability that is second to none.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess