EN
  • EN
  • DE

74V1G77STR

Part No 74V1G77STR
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description IC LATCH SGL D-TYPE SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Standard
Supply Voltage - Operating 2 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 4.8ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 095692-74V1G77STR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74V1G77STR CAD Model

Description

Product Overview: 74V1G77STR Single Positive-Edge Triggered D-Type Flip-Flop

The 74V1G77STR from STMicroelectronics is a high-speed CMOS device that constitutes a single positive-edge triggered D-type flip-flop. This integrated circuit is designed to provide a robust and efficient solution for digital data storage, transfer, and pulse shaping in a wide array of electronic applications. Its compact SOT-23-5 package makes it ideal for space-constrained applications, without compromising on performance and reliability.

With its single D-type flip-flop, the 74V1G77STR is capable of storing a single bit of data; the data on the D-input can be taken over by the output Q upon a transition of the clock input from low to high. This characteristic allows for the synchronization of data in systems where alignment with a clock signal is crucial. The device also features an additional clear input, which can be used to reset the flip-flop, setting the Q output to low regardless of other inputs.

The 74V1G77STR operates over a wide voltage range from 2V to 5.5V, which makes it compatible with a variety of logic levels, thus offering great flexibility for interfacing with other logic families. This versatility is further enhanced by its high-speed performance, with a typical clock frequency of tens of megahertz, ensuring swift response times in critical applications.

Furthermore, this device boasts low power consumption, an attribute that is essential for battery-operated and power-sensitive designs. Its power-down protection on inputs and outputs allows for safe behavior when the device is not powered, preventing any potential damage.

The 74V1G77STR is an exemplary choice for applications such as data storage, shift registers, pattern generators, and many other logic functions where a reliable flip-flop is required. STMicroelectronics' commitment to quality ensures that this product meets the stringent requirements of modern electronic systems, providing designers with a dependable and efficient component for their digital logic needs.

Key Features:

  • Single D-type flip-flop with positive-edge trigger
  • Clear input for resetting the flip-flop
  • Wide operating voltage range: 2V to 5.5V
  • High-speed performance
  • Low power consumption
  • Power-down protection on inputs and outputs
  • Compact SOT-23-5 package

You May Also Be Interested in

Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
Texas Instruments
54LVC373A OCTAL TRANSPARENT D-TY / Channel IC
Lowest to $67.4437
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess