EN
  • EN
  • DE

74LVC16373ADGVRE4

Part No 74LVC16373ADGVRE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 16-BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS | IC 16BIT TRANS D LATCH 48-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 1.65V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 2.1ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP
Supplier Device Package 48-TVSOP
Family Part Number 74LVC16373
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1132735-74LVC16373ADGVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC16373ADGVRE4 CAD Model

Description

Product Overview: 74LVC16373ADGVRE4 by Texas Instruments

The 74LVC16373ADGVRE4 is a high-performance, low-voltage 16-bit transparent D-type latch with 3-state outputs from Texas Instruments. Designed for use in applications requiring high-speed data storage and transfer, this integrated circuit is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with 5V systems.

This product operates from a 1.65V to 3.6V V<sub>CC supply voltage, making it ideal for interfacing with modern microprocessors and digital signal processors that require a lower operating voltage. The device features 16 D-type transparent latches with 3-state outputs, which means that each latch can hold its input state until the enable signal is activated, at which point the input is transferred to the output. When the output enable (OE) is high, the output is in a high-impedance state, allowing for bus connectivity without the risk of data contention.

The 74LVC16373ADGVRE4 is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. Additionally, the device supports 5V tolerant inputs, which allows for direct interfacing with 5V TTL logic without the need for additional level shifting hardware.

Key features of the 74LVC16373ADGVRE4 include:

  • Low-voltage operation: 1.65V to 3.6V
  • High-speed performance: Ensures swift data transfer and processing
  • 16 transparent D-type latches: For efficient data storage
  • 3-state outputs: Facilitates bus-connected applications
  • 5V tolerant inputs: Provides compatibility with 5V systems
  • Wide operating temperature range: -40°C to +85°C for use in various environments

The device is packaged in a TVSOP (Thin Very Small Outline Package) form, which is not only space-saving but also conducive for PCB design and layout. The 74LVC16373ADGVRE4 is an excellent choice for system designers looking for a latch that combines low-power consumption with high-speed data transfer capabilities, making it suitable for a broad array of applications, including computing, telecommunications, and consumer electronics.

With Texas Instruments' reputation for quality and reliability, the 74LVC16373ADGVRE4 is a dependable component for your digital storage and interfacing needs.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $0.7195
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2395 $55.7775
100+ $1.0171 $101.7100
155+ $0.9853 $152.7215
210+ $0.9535 $200.2350
275+ $0.9217 $253.4675
365+ $0.8264 $301.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess